EN
  • EN
  • DE

PIC32MX530F128HT-50I/MR

Part No PIC32MX530F128HT-50I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001452-PIC32MX530F128HT-50I/MR
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 32MX
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity CANbus, I²C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Ultra Librarian 3D Model Ultra Librarian PIC32MX530F128HT-50I/MR CAD Model

Description

Microchip Technology's PIC32MX530F128HT-50I/MR Microcontroller

The PIC32MX530F128HT-50I/MR is a high-performance microcontroller unit (MCU) from Microchip Technology, engineered to cater to a broad range of applications such as industrial control systems, automotive electronics, and IoT devices. It belongs to the PIC32MX family, which is renowned for its high-speed processing capabilities and efficient power consumption.

Key Features:

  • Core Processor: The MCU is built around the MIPS M4K Core, offering a maximum speed of 50 MHz, which provides a balanced combination of computational power and energy efficiency.
  • Memory: It comes with an ample 128 KB of flash memory and 32 KB of RAM, allowing for robust application development and data storage.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this device is designed to operate reliably in extreme conditions, making it suitable for outdoor and rugged environments.
  • Package: The MCU is available in a compact 64-TQFP (10x10) package, ensuring a minimal footprint on the PCB and ease of integration into various designs.
  • Connectivity: It includes a variety of peripherals such as I2C, SPI, UARTs, and USB, offering versatile connectivity options for peripheral devices and communication interfaces.
  • ADC: The integrated 10-bit Analog-to-Digital Converter (ADC) allows for precise measurement of analog signals, which is critical for sensor-based applications.
  • Timers and PWM: It is equipped with multiple timers and PWM channels, facilitating accurate timing operations and control of actuators.
  • Supply Voltage: The MCU operates at a supply voltage of 2.3V to 3.6V, providing flexibility in power supply design and ensuring compatibility with various electronic components.

Applications:

The PIC32MX530F128HT-50I/MR is ideally suited for a wide range of applications, including but not limited to:

  • Embedded control systems
  • Automotive electronics
  • Internet of Things (IoT) devices
  • Medical devices
  • Consumer electronics
  • Industrial automation

With its robust feature set and Microchip's commitment to quality, the PIC32MX530F128HT-50I/MR MCU stands as a versatile and reliable choice for engineers and developers looking to push the boundaries of their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess