EN
  • EN
  • DE

PIC32MX470F512L-I/TL

Part No PIC32MX470F512L-I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 124VTLA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 124-VTLA (9x9)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tube
Part Status Obsolete
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 124-VFTLA Dual Rows, Exposed Pad
Case / Package 124-VTLA (9x9)
Family Name PIC32MX470
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889865-PIC32MX470F512L-I/TL
Ultra Librarian 3D Model Ultra Librarian PIC32MX470F512L-I/TL CAD Model

Description

Microchip Technology's PIC32MX470F512L-I/TL Microcontroller

The PIC32MX470F512L-I/TL is a high-performance microcontroller (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of Microchip's PIC32MX family, which is well-suited for applications that require efficient data processing, connectivity, and low-power operation.

At the heart of the PIC32MX470F512L-I/TL lies a powerful MIPS M4K 32-bit core, which operates at a maximum frequency of 120 MHz. This core is coupled with 512 KB of flash memory and 128 KB of RAM, providing ample storage for complex applications and buffering for intensive data operations.

One of the standout features of this MCU is its rich set of peripherals. It includes a variety of communication interfaces such as UART, SPI, I2C, and CAN, making it an ideal choice for embedded systems that require extensive connectivity options. Additionally, it comes with a 10/100 Ethernet MAC, which is perfect for networked applications.

With its 16-bit parallel master port, the PIC32MX470F512L-I/TL can interface with external memory and other parallel devices, further expanding its capabilities. The MCU also boasts a range of analog features, including a 10-bit, 1 Msps Analog-to-Digital Converter (ADC) with up to 48 channels, and five compare outputs, which are essential for real-time control and monitoring tasks.

For applications that demand reliable timing and control, the microcontroller provides four general-purpose timers, two compare/PWM outputs, and five 32-bit timers. Its Real-Time Clock and Calendar (RTCC) ensures precise timekeeping, which is critical for time-sensitive operations.

The PIC32MX470F512L-I/TL is designed with power efficiency in mind, featuring several power-saving modes, including Idle and Sleep modes. It is available in a compact QFN package, which is ideal for space-constrained applications. The operating temperature range of -40°C to +85°C ensures reliable performance in harsh environments.

In summary, the PIC32MX470F512L-I/TL microcontroller is a versatile and powerful solution for a wide array of embedded system applications, including industrial control, IoT devices, automotive electronics, and much more.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.1600 $103.1600
2+ $99.8324 $199.6648
3+ $96.5049 $289.5147
5+ $86.5222 $432.6110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess