EN
  • EN
  • DE

PIC32MX450F256L-I/PF

Part No PIC32MX450F256L-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100TQFP / MCU 32-bit MIPS32 M4K RISC 256KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 81
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 792323-PIC32MX450F256L-I/PF
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX450F256L
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC32MX450F256L-I/PF CAD Model

Description

Microchip Technology PIC32MX450F256L-I/PF Microcontroller

The PIC32MX450F256L-I/PF is a high-performance 32-bit microcontroller from Microchip Technology, designed for advanced applications that require a rich set of features and high-speed processing. This microcontroller is part of the PIC32MX family, which is well-known for its exceptional computational power and flexibility, making it an ideal choice for embedded system designers.

Key Features:

  • Core: The device is built around the MIPS32 M4K Core, which operates at up to 80 MHz, delivering the computational power necessary for complex algorithms and real-time processing.
  • Memory: It comes with 256 KB of Flash memory and 64 KB of RAM, providing ample space for application code and data storage.
  • Digital I/O: The microcontroller features versatile digital peripherals, including up to 35 general-purpose I/O pins for interfacing with sensors, actuators, and other electronic components.
  • Connectivity: Enhanced connectivity options are available, such as I2C, SPI, and UART serial communication modules, enabling easy integration with other devices and peripherals.
  • Timers and PWM: Multiple 16-bit timers, input capture, output compare, and PWM modules allow for precise timing and control applications, such as motor control and pulse generation.
  • Analog Features: The PIC32MX450F256L-I/PF is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, as well as a Charge Time Measurement Unit (CTMU) for touch sensing applications.
  • USB Capabilities: It includes a full-speed USB 2.0 compliant module with integrated PHY, supporting device, host, and OTG configurations, which is essential for modern embedded USB applications.

Applications:

The versatility of the PIC32MX450F256L-I/PF makes it suitable for a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, consumer electronics, medical devices, and automotive products. Its robust set of peripherals and high processing power enable developers to create sophisticated systems with ease.

Package and Temperature Range:

This microcontroller comes in a 64-pin TQFP package and operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Support and Resources:

Microchip Technology provides extensive support for the PIC32MX450F256L-I/PF, including development tools, software libraries, and documentation, to accelerate the development process and bring products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2542 $66.7626
6+ $18.2599 $109.5594
9+ $17.6893 $159.2037
12+ $17.1187 $205.4244
16+ $16.5480 $264.7680
21+ $14.8362 $311.5602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess