EN
  • EN
  • DE

PIC32MX450F256H-I/MR

Part No PIC32MX450F256H-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64QFN / MCU 32-bit MIPS32 M4K RISC 256KB Flash 2.5V/3.3V 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tube
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 49
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 792322-PIC32MX450F256H-I/MR
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX450F256H
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC32MX450F256H-I/MR CAD Model

Description

Microchip Technology's PIC32MX450F256H-I/MR Microcontroller

The PIC32MX450F256H-I/MR is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient processing, a generous set of features, and ease of use. This powerful MCU is part of the PIC32MX family, known for its remarkable execution speed and flexibility to accommodate a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, and consumer electronics.

At the heart of the PIC32MX450F256H-I/MR lies a MIPS M4K core running at speeds up to 80 MHz, providing a perfect balance between processing power and power consumption. With 256 KB of flash memory and 64 KB of RAM, developers have ample space for application code and data storage, ensuring smooth operation even in complex tasks.

This microcontroller comes in a compact 64-pin QFN package, which is ideal for space-constrained applications while still offering an abundance of I/O options for interfacing with external peripherals. The device operates at an industrial temperature range of -40°C to +85°C, ensuring reliable performance in challenging environmental conditions.

Key features of the PIC32MX450F256H-I/MR include:

  • USB 2.0-compliant Full-speed OTG controller
  • 10-bit, 1 Msps Analog-to-Digital Converters (ADC) with up to 48 channels
  • Parallel Master Port (PMP) for graphics interfaces or external memory
  • Multiple serial communication modules (UART, SPI, I2C)
  • Five 16-bit timers and five 16-bit Capture/Compare/PWM outputs
  • Real-Time Clock and Calendar (RTCC) for time-sensitive applications
  • Charge Time Measurement Unit (CTMU) for touch sensing capabilities

Microchip's MPLAB® development ecosystem supports the PIC32MX450F256H-I/MR, providing developers with a comprehensive suite of tools for code development, debugging, and programming. The microcontroller is also compatible with the MPLAB Harmony software development framework, which simplifies the process of creating complex embedded applications.

Whether you're designing an advanced motor control system, a sophisticated medical device, or a connected IoT gadget, the PIC32MX450F256H-I/MR offers a robust platform that combines performance, versatility, and reliability to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess