EN
  • EN
  • DE

GBU4D-BP

Part No GBU4D-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description RECT BRIDGE GPP 4A 200V GBU / Diode Rectifier Bridge Single 200V 4A 4-Pin Case GBU Bulk/Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 200V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Maximum) @ If 1V @ 2A
Current - Reverse Leakage @ Vr 5μA @ 200V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, GBU
Manufacturer Package GBU
Win Source Part Number 775020-GBU4D-BP
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name GBU4D
Introduction Date September 30, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian GBU4D-BP CAD Model

Description

The Micro Commercial Co product with Win Source Part Number 775020-GBU4D-BP is a 4-SIP, GBU packaged diode used for discrete semiconductor products.

  • Current - average rectified (Io): 4A
  • Current - reverse leakage @ Vr: 5μA @ 200V
  • Voltage - peak reverse (maximum): 200V
  • Voltage - forward (Vf) (maximum) @ If: 1V @ 2A
  • Alternative parts: GBU4D, GBU403, GBU403 C2, and GBU403 D2
  • Introduction date: September 30, 1998
  • ECCN: EAR99
  • Quantity per package: 1k pcs
  • Estimated EOL date: 2029
  • Halogen-free: compliant

You May Also Be Interested in

Vishay
BRIDGE RECT 3P 800V 160A MT-K
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 38A FO-A
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 35A D-63
Need more? Email Us
Diodes Incorporated
BRIDGE RECT 1PHASE 200V 4A KBJ
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1PHASE 600V 35A
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 1KV 12A GBPC
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 800V 25A GBPC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4892 $58.7040
290+ $0.4014 $116.4060
450+ $0.3889 $175.0050
615+ $0.3763 $231.4245
795+ $0.3638 $289.2210
1,065+ $0.3262 $347.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess