EN
  • EN
  • DE

PIC32MX320F032H-40I/MR

Part No PIC32MX320F032H-40I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64VQFN / MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number PIC32MX320
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 1322524-PIC32MX320F032H-40I/MR
Ultra Librarian 3D Model Ultra Librarian PIC32MX320F032H-40I/MR CAD Model

Description

Microchip Technology's PIC32MX320F032H-40I/MR

The PIC32MX320F032H-40I/MR is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for embedded applications that require efficient processing, a rich set of integrated peripherals, and flexible I/O options. This microcontroller is part of the PIC32MX family, which is known for its high-speed MIPS M4K core, and it is specifically tailored to meet the needs of designers who work on the cutting edge of technology.

Featuring a maximum operating frequency of 40 MHz, the PIC32MX320F032H-40I/MR offers developers the computational power necessary to handle complex algorithms and tasks. Its 32KB of RAM and 32KB of Flash memory provide ample space for code and data storage, ensuring smooth and reliable operation for a wide range of applications, from industrial control systems to sophisticated communication devices.

This MCU comes in a 64-pin QFN package, which makes it suitable for space-constrained designs without compromising on functionality. The PIC32MX320F032H-40I/MR operates at an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme environmental conditions.

Among its diverse set of integrated peripherals, the PIC32MX320F032H-40I/MR includes:

  • Multiple serial communication modules: UART, SPI, and I2C for versatile connectivity options.
  • USB 2.0 OTG: For connectivity with other USB devices, enabling applications like embedded hosts or dual-role devices.
  • 10-bit Analog-to-Digital Converter (ADC): With multiple channels for analog sensor integration and data acquisition.
  • 16-bit Timers/Counters: Ideal for precise event timing and pulse generation.
  • Output Compare and Input Capture: Useful for PWM generation and capturing external events.

The device also supports the MPLAB Harmony software development framework, which simplifies the process of creating complex embedded applications. Additionally, the MCU is supported by the MPLAB X Integrated Development Environment (IDE) and the MPLAB XC32 Compiler, providing developers with powerful tools to maximize the performance of their applications.

With its robust feature set and Microchip's commitment to long-term availability and support, the PIC32MX320F032H-40I/MR is an ideal choice for engineers and designers looking for a reliable and scalable MCU solution for their next project.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess