EN
  • EN
  • DE

QG82017MCH(QN43ES)

Part No QG82017MCH(QN43ES)
Manufacturer Intel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834606-QG82017MCH(QN43ES)
Ultra Librarian 3D Model Ultra Librarian QG82017MCH(QN43ES) CAD Model

Description

The Intel QG82017MCH, also known as the 82017 Memory Controller Hub, is a crucial component in certain older Intel chipset architectures. Its primary function is to manage the interface between the processor and the system memory, facilitating data transfer and ensuring efficient operation of the system.

Applications

  • Embedded Systems
  • Industrial PCs
  • Legacy Computer Systems

Features

  • Memory Controller: Manages access to system memory (RAM).
  • Front-Side Bus (FSB) Interface: Connects to the processor via the FSB.
  • Northbridge Functionality: Integrates key Northbridge functions.
  • PCI Express Support: Provides connectivity for PCI Express devices.

Benefits

  • Improved System Performance: Efficient memory management optimizes overall system speed.
  • Enhanced Data Transfer: Facilitates rapid data exchange between the CPU and memory.
  • System Stability: Ensures reliable operation through robust memory control.
  • PCI Express Connectivity: Allows for high-speed peripheral connections.

Technical Details

The QG82017MCH is designed to work with specific Intel processors and memory types (typically DDR2 or DDR3, depending on the exact chipset implementation). It integrates the memory controller, which handles memory requests and manages data flow to and from the RAM modules. This component also incorporates a Front-Side Bus (FSB) interface, allowing communication with the processor. Furthermore, it integrates key Northbridge functionalities, such as PCI Express support for connecting graphics cards and other high-speed peripherals.

The chipset's role is to mediate communications between the CPU, memory, and peripherals. The QG82017MCH contributes significantly to the chipset's overall performance and capabilities. Its ability to efficiently manage memory access is essential for ensuring smooth and responsive system operation. The QG82017MCH is a crucial part of the memory subsystem, significantly impacting the data bandwidth and latency experienced by the processor. Its design is optimized for the specific processors and memory technologies it supports.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess