EN
  • EN
  • DE

PIC32MX270F512H-50I/MR

Part No PIC32MX270F512H-50I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 50MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 49
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name PIC32MX270
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889853-PIC32MX270F512H-50I/MR
Ultra Librarian 3D Model Ultra Librarian PIC32MX270F512H-50I/MR CAD Model

Description

Microchip Technology's PIC32MX270F512H-50I/MR Microcontroller

The PIC32MX270F512H-50I/MR is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications requiring a rich feature set and efficient processing capabilities. This microcontroller is part of the PIC32MX family, which is well-known for its excellent interrupt response, low-power operation, and versatile peripheral set.

At the heart of the PIC32MX270F512H-50I/MR is a powerful MIPS M4K core, which operates at up to 50 MHz. This provides the computational power necessary for demanding applications, including industrial control systems, Internet of Things (IoT) devices, and consumer electronics. The microcontroller also features 512 KB of Flash memory, which is ample space for application code, and 64 KB of RAM for data storage and manipulation.

One of the standout features of this microcontroller is its extensive range of peripherals. It includes several communication interfaces such as I2C, SPI, and UARTs, making it easy to integrate with other components and systems. Additionally, it offers a USB 2.0 OTG controller for connectivity with USB devices, and a 10/100 Ethernet MAC for networked applications.

The PIC32MX270F512H-50I/MR also supports a variety of analog features, including a 10-bit ADC with up to 48 channels, as well as comparators and a Charge Time Measurement Unit (CTMU) for touch sensing capabilities. This makes it suitable for sensor interfacing and data acquisition tasks.

With its flexible clock options, the microcontroller can be clocked using an internal or external oscillator, with support for PLL and frequency multiplication, allowing precise control over system speed and power consumption. The device is also designed with power-saving features such as idle and sleep modes, which are essential for battery-operated devices.

Microchip Technology has packaged the PIC32MX270F512H-50I/MR in a compact 28-pin QFN package, making it ideal for space-constrained applications. Moreover, the microcontroller is characterized for operation over the industrial temperature range (-40°C to 85°C), ensuring reliability in harsh environments.

In summary, the PIC32MX270F512H-50I/MR from Microchip Technology is a versatile and powerful microcontroller that offers a balance of performance, memory, and peripheral integration, suitable for a wide array of embedded system applications.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8004 $63.2016
9+ $12.9637 $116.6733
14+ $12.5595 $175.8330
20+ $12.1541 $243.0820
25+ $11.7487 $293.7175
33+ $10.5336 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess