EN
  • EN
  • DE

PIC32MX270F256B-I/SP

Part No PIC32MX270F256B-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 28SPDIP / MIPS32® M4K™ series Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 19
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC32MX270
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 15
Win Source Part Number 1213668-PIC32MX270F256B-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC32MX270F256B-I/SP CAD Model

Description

Microchip Technology's PIC32MX270F256B-I/SP Microcontroller

The PIC32MX270F256B-I/SP is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient processing, a rich set of peripherals, and flexible interfacing options. This microcontroller is part of Microchip's PIC32MX family, which is known for its excellent integration of memory, processing power, and peripherals to support a wide range of applications.

Key Features:

  • Core: The device features a MIPS M4K 32-bit core with a maximum speed of 50 MHz, providing a balance between power consumption and processing capability.
  • Memory: It comes with 256 KB of Flash memory and 64 KB of RAM, offering ample space for complex applications and data buffering.
  • Digital Peripherals: The microcontroller includes several digital peripherals such as Parallel Master Port (PMP), multiple timers, and output compare units, making it versatile for digital control applications.
  • Communication Interfaces: Robust serial communication is supported with interfaces like I2C, SPI, and UARTs, facilitating easy data exchange with other devices and systems.
  • Analog Features: The PIC32MX270F256B-I/SP is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, as well as comparators and a Charge Time Measurement Unit (CTMU) for touch sensing applications.
  • USB Connectivity: With integrated USB 2.0 Full-Speed/OTG functionality, this microcontroller can act as a USB host or device, enhancing its connectivity options.
  • Programmable Peripheral Interface: The device includes a Peripheral Pin Select (PPS) feature that allows the mapping of digital peripherals to various pins, enhancing design flexibility.
  • Operating Conditions: The microcontroller operates over the industrial temperature range (-40°C to +85°C) and is available in a 28-pin SPDIP package.

The PIC32MX270F256B-I/SP is suitable for a broad range of applications, including industrial control systems, Internet of Things (IoT) devices, consumer electronics, medical devices, and automotive systems. Its combination of high-speed processing, extensive memory, and rich peripheral set makes it an ideal choice for designers looking to create sophisticated embedded systems with minimal external components.

With Microchip's MPLAB® development ecosystem, developers can take advantage of a comprehensive suite of tools for coding, debugging, and programming, ensuring a smooth and efficient development process for projects utilizing the PIC32MX270F256B-I/SP microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7424 $61.9392
19+ $6.3529 $120.7051
29+ $6.1543 $178.4747
39+ $5.9558 $232.2762
51+ $5.7572 $293.6172
68+ $5.1617 $350.9956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess