EN
  • EN
  • DE

PIC32MX250F128BT-50I/ML

Part No PIC32MX250F128BT-50I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 28-QFN (6x6)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Reel - TR
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 19
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (6x6)
Family Name PIC32MX250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930641-PIC32MX250F128BT-50I/ML
Ultra Librarian 3D Model Ultra Librarian PIC32MX250F128BT-50I/ML CAD Model

Description

Microchip Technology's PIC32MX250F128BT-50I/ML Microcontroller

The PIC32MX250F128BT-50I/ML is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications requiring efficient power consumption and processing power. This microcontroller is part of the PIC32MX family, which is well-known for its rich feature set and flexibility, making it an ideal choice for a broad range of applications including industrial control, consumer electronics, medical devices, and Internet of Things (IoT) products.

Key Features:

  • Core: The device is built around the powerful MIPS M4K Core, operating at up to 50 MHz, providing a balanced combination of performance and power efficiency.
  • Memory: It comes equipped with 128 KB of Flash memory and 32 KB of RAM, ensuring ample space for complex applications and data storage.
  • I/O and Peripherals: A wide range of peripherals is included, such as USB 2.0, I2C, SPI, UARTs, and a 10-bit ADC with up to 48 channels, facilitating versatile connectivity and sensor integration.
  • Operating Temperature: The microcontroller is designed to operate over an extended temperature range of -40°C to +85°C, making it robust for harsh environments.
  • Package: Encased in a compact 44-pin QFN package (ML), it is suitable for space-constrained applications.
  • Power Management: Advanced power management features are included to minimize power consumption during idle and active states.
  • Programmability: The PIC32MX250F128BT-50I/ML is supported by Microchip's MPLAB® development ecosystem, simplifying development with a comprehensive suite of tools.

Applications:

With its robust set of features, the PIC32MX250F128BT-50I/ML is an excellent choice for a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Smart home devices and home automation
  • Automotive accessories and infotainment systems
  • Portable medical devices and health monitoring
  • IoT devices requiring connectivity and data processing

The PIC32MX250F128BT-50I/ML microcontroller by Microchip Technology stands out for its combination of high performance, extensive integrated features, and adaptability to a wide range of applications, making it a go-to solution for designers and engineers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8682 $84.8682
2+ $69.6350 $139.2700
3+ $67.4589 $202.3767
4+ $65.2829 $261.1316
5+ $63.1069 $315.5345
7+ $56.5788 $396.0516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess