EN
  • EN
  • DE

PIC32MX150F128DT-I/PT

Part No PIC32MX150F128DT-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 44TQFP / MIPS32® M4K™ series Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tape & Reel
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC32MX150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC32MX150F128DT-I/PTDKR,PIC32MX150F128DT-I/PTTR,PIC32MX150F128DT-I/PTCT,PIC32MX150F128DT-I/PT-ND
Standard Package 1,200
Win Source Part Number 982854-PIC32MX150F128DT-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX150F128DT-I/PT CAD Model

Description

Product Overview: PIC32MX150F128DT-I/PT

The PIC32MX150F128DT-I/PT is a high-performance 32-bit microcontroller (MCU) from the reputable manufacturer Microchip Technology. This MCU is part of the PIC32MX family, which is known for its rich feature set and flexibility, making it an ideal choice for a wide range of applications including industrial control, consumer electronics, medical devices, and the Internet of Things (IoT).

Key Features:

  • CPU Core: The device is built around the powerful MIPS M4K Core, which operates at a maximum frequency of 40 MHz. This core provides the computational power needed for complex algorithms and real-time processing.
  • Memory: It comes equipped with 128KB of Flash memory and 32KB of RAM. This memory capacity allows for robust application development and efficient data management.
  • Digital I/O: The MCU includes versatile digital peripherals, such as programmable digital I/O pins that can be used for various digital functions.
  • Analog Features: It boasts an integrated 10-bit analog-to-digital converter (ADC) with multiple channels, providing accurate analog sensing capabilities.
  • Timers and PWM: Multiple timer/counters with PWM (Pulse Width Modulation) capability are available, suitable for precision control in applications like motor control and lighting.
  • Communication Interfaces: A variety of communication interfaces are supported, including I2C, SPI, and UART, allowing for flexible connectivity options with other devices and peripherals.
  • Operating Temperature: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: It is provided in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications:

The PIC32MX150F128DT-I/PT is designed to cater to a broad spectrum of applications, thanks to its optimal balance of power efficiency, processing capabilities, and peripheral integration. It is an excellent choice for embedded system developers looking for an MCU with advanced features in a compact form factor.

Quality and Support:

Microchip Technology provides extensive support for their products, including comprehensive technical documentation, software libraries, and development tools. The PIC32MX150F128DT-I/PT is backed by Microchip's commitment to quality, ensuring long-term availability and support for the product lifecycle.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5174 $57.5870
11+ $9.4502 $103.9522
17+ $9.1548 $155.6316
23+ $8.8595 $203.7685
30+ $8.5642 $256.9260
40+ $7.6783 $307.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,040 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess