EN
  • EN
  • DE

PIC32MX120F032DT-I/PT

Part No PIC32MX120F032DT-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor MIPS32 M4K
Part Core Size 32-Bit
Speed(Frequency) 40MHz
Number of I/O 35
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2.3 V to 3.6 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 1089178-PIC32MX120F032DT-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC32MX120F032DT-I/PT CAD Model

Description

Microchip Technology PIC32MX120F032DT-I/PT Product Overview

The PIC32MX120F032DT-I/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded control applications. This MCU is part of the PIC32MX family, which is renowned for its high-speed computing capabilities and efficient power consumption.

Key Features

  • Core: The device is built around the powerful MIPS M4K Core, running at a speed of up to 40 MHz. This provides ample processing power for complex algorithms and real-time processing tasks.
  • Memory: It comes with 32 KB of Flash memory and 8 KB of SRAM, ensuring sufficient space for application code and data storage.
  • Digital Peripherals: A variety of digital communication interfaces are integrated, including I2C, SPI, and UART, which allow for versatile connectivity options with other components in a system.
  • Analog Features: The MCU includes an Analog-to-Digital Converter (ADC) with 10-bit resolution, allowing it to interface with analog sensors and transducers.
  • Timers and PWM: Multiple 16-bit timers, as well as PWM modules, provide the capability to manage timing-related tasks and control actuators with precision.
  • Package: The component is available in a 44-TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Power Management: The MCU features Power-Saving modes like Idle and Sleep, which help in reducing power consumption for battery-powered or energy-sensitive applications.

Applications

The PIC32MX120F032DT-I/PT is designed to be versatile, making it an ideal choice for a wide range of applications. These include but are not limited to industrial control systems, Internet of Things (IoT) devices, consumer electronics, medical devices, and automotive systems. Its robust feature set enables developers to create sophisticated and reliable products with reduced development time and cost.

Support and Resources

Microchip Technology provides extensive support for the PIC32MX120F032DT-I/PT with comprehensive documentation, development tools, and software libraries. Developers can access Microchip's MPLAB® Integrated Development Environment (IDE) and MPLAB Harmony software framework to streamline the development process from initial design to final product deployment.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,490 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess