EN
  • EN
  • DE

PIC32MM0064GPL036-I/M2

Part No PIC32MM0064GPL036-I/M2
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 36SQFN / MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 36-SQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 25MHz
Connectivity IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, I2S, POR, PWM, WDT
Number of I/O 29
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 14x10/12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 36-VFQFN Exposed Pad
Supplier Device Package 36-SQFN (6x6)
Base Product Number PIC32MM0064GPL036
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 490
Win Source Part Number 1316775-PIC32MM0064GPL036-I/M2
Ultra Librarian 3D Model Ultra Librarian PIC32MM0064GPL036-I/M2 CAD Model

Description

Microchip Technology's PIC32MM0064GPL036-I/M2 Microcontroller

The PIC32MM0064GPL036-I/M2 is a high-performance microcontroller unit (MCU) from Microchip Technology, tailored for power-efficient applications that require a rich feature set. This 32-bit MCU is part of the PIC32MM family and is designed to operate at a maximum frequency of 25 MHz, providing a balanced blend of power efficiency and processing capability.

At the heart of the PIC32MM0064GPL036-I/M2 is the MIPS32® microAptiv™ UC core, which delivers exceptional computational performance while maintaining low-power consumption. It is equipped with 64KB of flash memory and 8KB of RAM, offering ample space for application code and data storage. The device operates over an extended temperature range of -40°C to +85°C, making it suitable for various environmental conditions.

This microcontroller features a wide range of peripherals that enhance its functionality. It includes multiple Serial Communication Interfaces (SCI) such as I²C, SPI, and UARTs, enabling easy communication with other devices and peripherals. The 16-bit PWMs and 5-bit Resolution Analog-to-Digital Converter (ADC) allow for precise control and measurement in embedded control systems.

The PIC32MM0064GPL036-I/M2 supports low-power modes, which are critical for battery-operated devices, ensuring that power consumption is minimized during idle periods. It also incorporates mTouch® capacitive touch sensing for user interface applications, offering a cost-effective alternative to mechanical buttons.

With its 44-pin QFN package, the MCU is compact and can fit into space-constrained applications. It is ideal for a wide range of uses, including IoT devices, consumer electronics, industrial control systems, and portable medical devices. Developers can take advantage of the comprehensive development tools and software libraries provided by Microchip to streamline the design process and bring products to market faster.

The PIC32MM0064GPL036-I/M2 is not just a testament to Microchip's commitment to quality and innovation but also a versatile solution for designers looking to balance performance with power efficiency in their embedded applications.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess