EN
  • EN
  • DE

PIC32MM0064GPL020-I/SS

Part No PIC32MM0064GPL020-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 20SSOP / MCU 32-bit PIC RISC 64KB Flash 3.3V 20-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MM
Packaging Tube
Core Processor MIPS32 microAptiv
Core Size 32-Bit
Speed 25MHz
Connectivity IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, I2S, POR, PWM, WDT
Number of I/O 16
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 11x10/12b, D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 792284-PIC32MM0064GPL020-I/SS
Popularity Medium
Supply and Demand Status Balance
Family Name PIC32MM0064GPL020
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC32MM0064GPL020-I/SS CAD Model

Description

Microchip Technology PIC32MM0064GPL020-I/SS

The PIC32MM0064GPL020-I/SS is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to cater to the needs of low power and cost-sensitive applications. This device is part of the PIC32MM "GPM" family and is ideal for a variety of applications, including Internet of Things (IoT), consumer electronics, industrial control, and wearable devices.

Key Features

  • Core: The MCU features a MIPS32® microAptiv™ UC Core at 25 MHz, providing a balanced mix of performance and power efficiency.
  • Memory: It comes with 64 KB of Flash memory and 8 KB of RAM, which is ample for complex algorithms and buffering data.
  • I/O and Peripherals: There is a rich set of peripherals including I2C, SPI, UARTs, and 10-bit ADCs, along with multiple timers and PWMs for versatile control applications.
  • Low Power Consumption: It supports multiple power modes, including Idle and Sleep modes, to minimize power consumption during periods of reduced activity.
  • Package: The PIC32MM0064GPL020-I/SS comes in a 28-pin SSOP package, which is suitable for space-constrained applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.
  • Development Support: Microchip offers comprehensive development tools, including MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined development.

Applications

The versatility of the PIC32MM0064GPL020-I/SS makes it suitable for a wide range of applications. Its low power capabilities are perfect for battery-operated devices, while its rich peripheral set and performance characteristics make it suitable for complex control systems. Whether it's for smart sensors, home automation, portable medical devices, or low-power IoT devices, this MCU provides a reliable and efficient solution for designers looking to balance performance with power constraints.

Conclusion

In conclusion, the PIC32MM0064GPL020-I/SS from Microchip Technology is a robust and versatile microcontroller that offers a perfect blend of performance, power efficiency, and cost-effectiveness. Its wide range of features and support for various development tools make it an excellent choice for engineers and developers working on innovative electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5700 $50.2700
27+ $3.7497 $101.2419
42+ $3.6326 $152.5692
57+ $3.5154 $200.3778
74+ $3.3982 $251.4668
99+ $3.0467 $301.6233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess