EN
  • EN
  • DE

PIC32MM0032GPL028-I/ML

Part No PIC32MM0032GPL028-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® microAptiv™ series Microcontroller IC 32-Bit 25MHz 32KB (32K x 8) FLASH 28-QFN (6x6)
Manufacturer Microchip Technology
Series PIC® 32MM
Package Tube
Core Processor MIPS32® microAptiv™
Core Size 32-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, I2S, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 12x10/12b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (6x6)
Family Name PIC32MM0032GPL028
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930620-PIC32MM0032GPL028-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC32MM0032GPL028-I/ML CAD Model

Description

Product Overview: PIC32MM0032GPL028-I/ML

The PIC32MM0032GPL028-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional integration of features and capabilities designed to cater to a wide range of embedded applications. This 32-bit MCU is part of the PIC32MM series that offers the perfect blend of power efficiency and performance, making it an ideal choice for low-power and cost-sensitive designs.

Key Features

  • Core: The device is built around a powerful MIPS32® microAptiv™ UC Core, running at up to 25 MHz, which provides a balanced approach between high performance and power efficiency.
  • Memory: It comes with 32 KB of Flash memory and 8 KB of RAM, ensuring ample space for application code and data storage.
  • Packages: The MCU is available in a 28-pin QFN package, offering a compact footprint for space-constrained applications.
  • I/O and Peripherals: This microcontroller boasts a rich set of peripherals, including I2C, SPI, UARTs, and a 12-bit Analog-to-Digital Converter (ADC) with Charge Time Measurement Unit (CTMU) for touch sensing.
  • Low Power Consumption: Designed for low-power operation, the PIC32MM0032GPL028-I/ML features multiple power-saving modes, including Idle and Sleep modes, to extend battery life in portable devices.
  • Operating Voltage: It operates over a broad voltage range of 2.3V to 3.6V, providing flexibility in power supply design.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.

Applications

The versatility of the PIC32MM0032GPL028-I/ML makes it suitable for a variety of applications, such as:

  • Internet of Things (IoT) devices
  • Consumer electronics
  • Portable medical devices
  • Industrial control systems
  • Smart sensors and instrumentation
  • Low-power embedded systems

With its robust feature set and Microchip's commitment to quality, the PIC32MM0032GPL028-I/ML MCU stands as a top choice for developers seeking a reliable and efficient solution for their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6927 $51.6197
26+ $3.8505 $100.1130
41+ $3.7301 $152.9341
56+ $3.6098 $202.1488
72+ $3.4895 $251.2440
96+ $3.1285 $300.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess