EN
  • EN
  • DE

PIC32MK0512GPD064-I/PT

Part No PIC32MK0512GPD064-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP / MIPS32® microAptiv™ series Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MK
Package Tray
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, WDT
Number of I/O 48
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 128K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 26x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32MK0512GPD064
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1189942-PIC32MK0512GPD064-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MK0512GPD064-I/PT CAD Model

Description

Microchip Technology's PIC32MK0512GPD064-I/PT Microcontroller

The PIC32MK0512GPD064-I/PT is a high-performance microcontroller (MCU) from Microchip Technology, designed to meet the demanding requirements of motor control applications and general-purpose applications that require high levels of processing power. This 32-bit MCU is a member of the PIC32MK family and is well-suited for applications in the automotive, industrial, and consumer sectors.

This microcontroller is built around the MIPS M4K core and operates at up to 120 MHz, providing the computational horsepower needed for complex algorithms and real-time processing. It comes equipped with 512 KB of Flash memory and 64 KB of RAM, ensuring ample space for application code and data storage. The chip's 64-pin package makes it a compact solution for space-constrained applications.

One of the standout features of the PIC32MK0512GPD064-I/PT is its advanced motor control peripherals. It includes multiple PWM channels, analog-to-digital converters (ADCs), and Quadrature Encoder Interface (QEI) inputs, which are essential for precise control of brushless DC (BLDC) motors, permanent magnet synchronous motors (PMSM), and other motor types.

In addition to motor control, the microcontroller provides a host of connectivity options. It includes CAN, I2C, SPI, and UART interfaces, allowing for easy integration into a larger system and communication with other microcontrollers, sensors, and peripheral devices. The device also features USB connectivity for interfacing with PCs and other USB host devices.

The PIC32MK0512GPD064-I/PT is designed with robustness in mind, featuring a wide operating voltage range and an industrial temperature range of -40°C to 85°C. This makes it reliable in harsh environments and suitable for outdoor or automotive applications where temperature extremes are common.

For developers, Microchip offers comprehensive software support with its MPLAB X Integrated Development Environment (IDE) and MPLAB Harmony software framework, which includes a rich set of libraries and tools to accelerate the development process. Whether for advanced motor control, connectivity, or general-purpose applications, the PIC32MK0512GPD064-I/PT MCU provides a flexible and powerful solution that can be the heart of your next project.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6493 $55.2986
5+ $22.6866 $113.4330
7+ $21.9777 $153.8439
10+ $21.2687 $212.6870
13+ $20.5598 $267.2774
17+ $18.4329 $313.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,855 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess