EN
  • EN
  • DE

T520D687M004AE015

Part No T520D687M004AE015
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195823-T520D687M004AE015
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520D687M004AE015 CAD Model

Description

The T520D687M004AE015 is a surface-mount solid electrolytic capacitor from KEMET's T520 series, designed for high performance and reliability in demanding applications. This capacitor uses a tantalum anode and a conductive polymer cathode, providing excellent volumetric efficiency, low ESR (Equivalent Series Resistance), and stable electrical characteristics over a wide range of temperatures and frequencies. Its robust construction and advanced materials make it ideal for mission-critical systems where consistent performance is essential.

Applications

  • DC-DC Converters: Used for input and output filtering in DC-DC converters to reduce voltage ripple and noise, improving overall efficiency.
  • Power Management Units (PMUs): Employed in power management units for energy storage and filtering, ensuring stable power delivery to critical components.
  • High-Frequency Switching Circuits: Suitable for use in high-frequency switching circuits due to its low ESR and ESL (Equivalent Series Inductance).
  • Solid State Drives (SSDs): Utilized in solid-state drives for power decoupling and filtering, ensuring stable operation and data integrity.
  • Telecommunications Equipment: Used in base stations, routers, and other telecom infrastructure for signal conditioning and power supply smoothing.

Features

  • Tantalum Anode: Provides high capacitance stability and volumetric efficiency.
  • Conductive Polymer Cathode: Offers ultra-low ESR, enhancing high-frequency performance and reducing heat generation.
  • Surface Mount Design: Enables automated assembly and high-density circuit board layouts.
  • RoHS Compliant: Environmentally friendly, meeting RoHS directives for hazardous substance restrictions.
  • Operating Temperature Range: Wide operating temperature range, typically -55°C to +125°C, ensuring reliability in extreme conditions.
  • High Ripple Current Capability: Capable of handling high ripple currents without significant degradation.

Benefits

  • Improved Circuit Performance: Low ESR minimizes power losses and enhances the efficiency of the circuit.
  • Enhanced Reliability: Stable electrical characteristics ensure consistent performance over time and temperature.
  • Reduced Component Count: High capacitance and voltage ratings allow for fewer components to achieve the desired performance.
  • Compact Design: Small form factor enables high-density circuit board layouts, saving space and reducing overall system size.
  • Long Service Life: Robust construction and advanced materials ensure a long and reliable service life.

Additional Details

The T520D687M004AE015 has a capacitance of 680µF, a voltage rating of 4V, and a tolerance of ±20%. The ESR is very low, contributing to its superior performance in demanding applications. The part is available in a standard EIA case size. Its construction makes it resistant to mechanical shock and vibration, further enhancing its suitability for use in harsh environments. This capacitor is commonly used in applications where stable and reliable performance is critical, such as in industrial control systems and automotive electronics.

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1411
Lowest to $0.8186
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.3174
Panasonic
Polymer Tantalum Capacitors 15UF 12.5V 1411
Lowest to $0.6622
Panasonic
Polymer Tantalum Capacitors 33UF 6.3V
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess