EN
  • EN
  • DE

PIC24HJ64GP510AT-I/PF

Part No PIC24HJ64GP510AT-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100TQFP / PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number PIC24HJ64
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC24HJ64GP510AT-I/PFCT,PIC24HJ64GP510AT-I/PF-ND,PIC24HJ64GP510AT-I/PFTR,PIC24HJ64GP510AT-I/PFDKR
Standard Package 1,000
Win Source Part Number 1318941-PIC24HJ64GP510AT-I/PF
Ultra Librarian 3D Model Ultra Librarian PIC24HJ64GP510AT-I/PF CAD Model

Description

Microchip Technology's PIC24HJ64GP510AT-I/PF Microcontroller

The PIC24HJ64GP510AT-I/PF is a high-performance, 16-bit microcontroller crafted by Microchip Technology, designed to cater to a wide array of applications including industrial control systems, automotive electronics, medical devices, and communication systems. This versatile microcontroller is part of the PIC24H family, known for its enhanced features, increased efficiency, and robust operation.

Key Features:

  • Core Processor: The device is built around a modified Harvard architecture that enables simultaneous data and program access. Its 16-bit CPU runs at a maximum speed of 40 MIPS, providing a balance between power consumption and processing capability.
  • Memory: It boasts an impressive 64 KB of flash memory and 8 KB of RAM, providing ample space for complex applications and the flexibility to handle extensive data buffering.
  • Digital Signal Processing: The inclusion of a DSP engine allows for efficient number crunching, which is essential for applications like audio processing and advanced control systems.
  • I/O and Peripherals: This microcontroller offers a rich set of peripherals including UART, SPI, I2C modules, and up to 35 general-purpose I/O pins for versatile connectivity and interfacing options.
  • Analog Features: The PIC24HJ64GP510AT-I/PF contains 16-bit ADCs with up to 16 channels, providing accurate analog-to-digital conversion for precise sensor readings and control applications.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, it is well-suited for harsh environments and demanding applications.
  • Packaging: The device is available in a 64-pin TQFP (Thin Quad Flat Package) that is both compact and suitable for space-constrained applications.

Applications:

The PIC24HJ64GP510AT-I/PF microcontroller is ideal for developers looking to implement advanced features in their systems without compromising on power efficiency. Its comprehensive feature set enables its use in a variety of sectors including:

  • Automotive systems like engine control units and dashboard electronics
  • Industrial automation and process control
  • Medical devices such as portable diagnostic equipment
  • Smart home devices and IoT applications
  • Robotics and unmanned vehicles

Overall, the PIC24HJ64GP510AT-I/PF from Microchip Technology is a powerful and flexible microcontroller solution that delivers exceptional performance and reliability for sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3328 $60.9984
7+ $16.6833 $116.7831
11+ $16.1621 $177.7831
15+ $15.6407 $234.6105
20+ $15.1193 $302.3860
26+ $13.5552 $352.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,469 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess