EN
  • EN
  • DE

PIC24HJ64GP204-I/PT

Part No PIC24HJ64GP204-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44TQFP / MCU 16-bit PIC RISC 64KB Flash 3.3V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24H
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 13x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 792275-PIC24HJ64GP204-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24HJ64GP204
Introduction Date March 27, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24HJ64GP204-I/PT CAD Model

Description

Microchip Technology's PIC24HJ64GP204-I/PT

The PIC24HJ64GP204-I/PT is a high-performance, 16-bit microcontroller crafted by the renowned Microchip Technology. It is designed to cater to a wide variety of applications, ranging from industrial control systems to automotive applications, and consumer electronics. This microcontroller stands out due to its rich set of features and capabilities, which are engineered to provide a seamless and efficient user experience.

Key Features:

  • Core: The device boasts a 16-bit modified Harvard architecture that enables a robust instruction set and a wide range of addressing modes.
  • Memory: It comes with 64KB of Flash memory and 8KB of RAM, offering ample space for complex applications and data storage.
  • Speed: With an operating speed of up to 40 MIPS (Million Instructions Per Second), it ensures swift data processing and task execution.
  • Timers and Communication: The microcontroller includes advanced timer features, multiple serial communication interfaces like UART, SPI, and I2C, which are essential for real-time data exchange and precise control.
  • Input/Output: It provides 35 general-purpose I/O pins that can be configured for a variety of functions, enhancing its adaptability in different application scenarios.
  • Analog Features: The PIC24HJ64GP204-I/PT is equipped with a 10-bit analog-to-digital converter (ADC) with up to 16 channels, which is perfect for interfacing with analog sensors and devices.
  • Temperature Range: The device operates within an extended industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: It is available in a 44-pin TQFP (Thin Quad Flat Package) that is suitable for compact PCB layouts.

Applications:

This versatile microcontroller can be employed in various applications including, but not limited to:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Smart sensors
  • Home automation
  • Consumer electronics

In conclusion, the PIC24HJ64GP204-I/PT from Microchip Technology is a powerful and flexible microcontroller that provides a perfect solution for designers looking for a mix of performance, memory, and I/O capabilities in a compact package. Its robust feature set and high-speed operation make it an ideal choice for a multitude of sophisticated electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5329 $60.2632
19+ $6.1804 $117.4276
29+ $5.9875 $173.6375
40+ $5.7946 $231.7840
52+ $5.6018 $291.2936
69+ $5.0219 $346.5111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess