EN
  • EN
  • DE

PIC24HJ256GP610-I/PT

Part No PIC24HJ256GP610-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP / MCU 16-bit PIC RISC 256KB Flash 3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24H
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 32x10b, 32x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 792271-PIC24HJ256GP610-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24HJ256GP6
Introduction Date June 26, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC24HJ256GP610-I/PT CAD Model

Description

Microchip Technology's PIC24HJ256GP610-I/PT Microcontroller

The PIC24HJ256GP610-I/PT is a high-performance, 16-bit microcontroller crafted by the renowned Microchip Technology. This device is an integral part of the PIC24H series, known for its exceptional speed and versatility, making it a perfect choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

At the heart of this microcontroller is a modified Harvard architecture that enables it to execute instructions efficiently with a maximum operating speed of 40 MIPS (Million Instructions Per Second). This power is complemented by a substantial 256 KB of flash memory, allowing for complex program code and extensive data storage. Additionally, the device features 16 KB of RAM, which provides ample space for temporary data storage and manipulation during operation.

The PIC24HJ256GP610-I/PT is equipped with an extensive set of peripherals. It includes up to 35 input/output pins which are multiplexed with various peripheral functions to maximize design flexibility and minimize pin count. The device also offers a range of serial communication interfaces such as I2C, SPI, and UARTs, which are essential for modern embedded systems that require communication with sensors, actuaries, other microcontrollers, or even network modules.

One of the standout features of this microcontroller is its robust 10-bit, 16-channel Analog-to-Digital Converter (ADC), which enables the device to interface with analog sensors and convert their readings into digital values for processing. This ADC feature is highly sought after in applications that require precise sensor data acquisition, such as in control systems and monitoring devices.

For enhanced reliability and durability, the PIC24HJ256GP610-I/PT operates within an extended temperature range and comes in a 64-pin TQFP (Thin Quad Flat Package) that ensures a compact footprint on printed circuit boards. It also supports a wide voltage range, making it adaptable to various power supply configurations.

In conclusion, the PIC24HJ256GP610-I/PT from Microchip Technology is a robust and flexible microcontroller that offers the perfect blend of speed, memory, and peripheral integration for demanding applications. Its comprehensive feature set and adaptability make it an excellent choice for designers looking to develop sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2043 $51.6129
8+ $14.1164 $112.9312
11+ $13.6753 $150.4283
16+ $13.2341 $211.7456
20+ $12.7930 $255.8600
27+ $11.4696 $309.6792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,926 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess