EN
  • EN
  • DE

PIC24HJ256GP210T-I/PF

Part No PIC24HJ256GP210T-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP / PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24H
Package Tape & Reel
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 32x10b, 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number PIC24HJ256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353897-PIC24HJ256GP210T-I/PF
Ultra Librarian 3D Model Ultra Librarian PIC24HJ256GP210T-I/PF CAD Model

Description

Microchip Technology's PIC24HJ256GP210T-I/PF Microcontroller

The PIC24HJ256GP210T-I/PF is a high-performance 16-bit microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the PIC24H series, which is renowned for its efficient operation, rich set of peripherals, and low power consumption, making it an ideal choice for a wide range of applications including industrial control systems, automotive applications, consumer electronics, and communication systems.

Key Features:

  • High-Performance CPU: The device is built around a modified Harvard architecture that includes an up to 40 MIPS 16-bit CPU, providing the computational power necessary for complex tasks and real-time processing.
  • Large Memory Capacity: It comes with 256 KB of Flash memory and 16 KB of RAM, offering ample space for application code and data storage, which is crucial for intricate applications that require large libraries or data buffers.
  • Advanced Peripherals: Equipped with a variety of peripherals such as UART, SPI, I2C modules, and up to 16 PWM outputs, it allows for versatile connectivity and control options.
  • Robust Timers and ADC: Features include 9 input capture and 9 output compare/PWM functions, as well as a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enhancing the MCU's capability to interface with analog sensors and control external devices.
  • Optimized Power Management: The microcontroller provides several power-saving modes, including Idle and Sleep modes, which help to minimize power consumption during periods of reduced activity.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the PIC24HJ256GP210T-I/PF can withstand extreme environments, making it suitable for outdoor and industrial applications.
  • Programmable Reference Clock: This feature allows for flexible clock tuning which is essential for time-sensitive communication protocols.

Package and Quality:

The microcontroller comes in a 64-pin TQFP (Thin Quad Flat Package) which is ideal for space-constrained applications. Furthermore, Microchip Technology ensures high reliability and performance of its microcontrollers by adhering to stringent quality standards.

Design Support:

Microchip Technology provides comprehensive development tools and software support for the PIC24HJ256GP210T-I/PF, including MPLAB® X Integrated Development Environment (IDE) and MPLAB® XC16 Compiler, making the development and debugging process as seamless as possible for engineers.

With its robust feature set and extensive support, the PIC24HJ256GP210T-I/PF stands out as a microcontroller that can meet the needs of complex and sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess