EN
  • EN
  • DE

XC61GC3702HR

Part No XC61GC3702HR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413357-XC61GC3702HR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61GC3702HR CAD Model

Description

The XC61GC3702HR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to monitor voltage levels and output a reset signal when the voltage drops below a specific threshold. This particular model has a detection voltage of 3.7V. Voltage detectors such as the XC61GC3702HR are essential components in electronic circuits, ensuring stable and reliable operation by preventing malfunctions caused by undervoltage conditions.

Applications

  • Microcontroller reset circuits: Ensuring a clean reset of microcontrollers during power-up or brown-out conditions.
  • CPU reset circuits: Monitoring the power supply voltage of CPUs and initiating a reset if the voltage drops too low.
  • Power management systems: Protecting sensitive electronic components from damage due to undervoltage.
  • Battery-powered devices: Monitoring battery voltage and preventing deep discharge.
  • Industrial control systems: Ensuring reliable operation of control systems in harsh environments.

Features

  • High-accuracy detection voltage: Provides precise voltage monitoring.
  • Low power consumption: Minimizes the impact on overall system power efficiency.
  • Small package size: Suitable for compact electronic devices.
  • Built-in hysteresis: Prevents chattering or false resets due to voltage fluctuations.
  • Open drain output: Offers flexibility in circuit design and compatibility with various logic levels.

Benefits

  • Improved system reliability: Prevents malfunctions and data corruption caused by undervoltage.
  • Protection of sensitive components: Safeguards electronic components from damage due to unstable power supply.
  • Extended battery life: Prevents deep discharge of batteries, extending their usable life in portable devices.
  • Simplified circuit design: Reduces the number of external components required for voltage monitoring and reset functions.
  • Cost-effective solution: Provides a reliable and affordable way to protect electronic systems from undervoltage conditions.

Additional Details

The XC61GC3702HR typically operates over a wide temperature range, often from -40°C to +85°C, making it suitable for use in various environments. It's available in small surface-mount packages like SOT-25 or similar, facilitating easy integration into densely populated PCBs. The output signal is typically an open-drain output, which requires a pull-up resistor. The hysteresis voltage helps to prevent oscillations around the threshold voltage, ensuring a stable and reliable reset signal. The supply voltage range generally extends above the detection voltage to ensure proper operation.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess