EN
  • EN
  • DE

PIC24HJ128GP510A-I/PF

Part No PIC24HJ128GP510A-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series PIC® 24H
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name PIC24HJ128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930593-PIC24HJ128GP510A-I/PF
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP510A-I/PF CAD Model

Description

Microchip Technology's PIC24HJ128GP510A-I/PF Microcontroller

The PIC24HJ128GP510A-I/PF is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide array of applications requiring sophisticated control and robust operation. This particular MCU is part of the PIC24H family, which is known for its high-speed CPU, extensive memory options, and versatile peripherals.

Key Features:

  • High-Performance CPU: At its core, the PIC24HJ128GP510A-I/PF boasts a 16-bit modified Harvard architecture that can reach speeds of up to 40 MIPS, making it an excellent choice for applications that require fast processing and real-time responsiveness.
  • Ample Memory: Equipped with 128KB of Flash memory, this microcontroller offers ample space for complex programs and algorithms. Additionally, it comes with 8KB of RAM for efficient data handling and temporary storage during operation.
  • Dual Partition Flash: The device features two sets of programmable Flash memory, which allows simultaneous program writing and execution, enabling smoother and more reliable firmware updates.
  • Advanced Peripherals: A rich set of peripherals enhances the capabilities of this MCU, including multiple timers, input capture, output compare, PWM modules, and up to 35 channels of 10-bit Analog-to-Digital Converters (ADCs) for interfacing with analog sensors and devices.
  • Communication Interfaces: For communication, the PIC24HJ128GP510A-I/PF supports several serial interfaces, such as I²C, SPI, and UART, allowing for easy integration into a communication network or for interfacing with other digital systems.
  • Robust Design: The MCU operates within an industrial temperature range and comes in a 100-pin TQFP (Thin Quad Flat Package) that is suitable for surface-mount technology, ensuring a compact and reliable design.

Applications:

The versatility of the PIC24HJ128GP510A-I/PF makes it an ideal choice for a diverse set of applications, including industrial control systems, automotive electronics, medical devices, and communication systems. Its robust architecture and comprehensive feature set also make it suitable for complex algorithms and advanced control systems.

Conclusion:

Microchip Technology's PIC24HJ128GP510A-I/PF is a powerful microcontroller that combines performance, memory, and functionality to meet the needs of demanding applications. Whether you're designing an intricate control system or a sophisticated communication device, this MCU provides a reliable and efficient solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess