EN
  • EN
  • DE

BZX284-C3V3,115

Part No BZX284-C3V3,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 400MW SOD2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 3.3V
Tolerance ±5%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 95 Ohm
Current - Reverse Leakage @ Vr 5μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD110
Win Source Part Number 1026314-BZX284-C3V3,115
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian BZX284-C3V3,115 CAD Model

Description

Introducing the BZX284-C3V3,115 Zener Diode from NXP Semiconductors

The BZX284-C3V3,115 is a high-precision Zener diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This small-signal Zener diode is engineered to provide a precise voltage regulation solution with a nominal Zener voltage of 3.3 volts. It is an essential component for a wide range of electronic circuits where voltage stabilization is critical.

Key Features

  • Voltage Precision: The BZX284-C3V3,115 offers excellent voltage stability and regulation, ensuring a steady 3.3V output, which is crucial for sensitive electronic applications.
  • Low Leakage Current: With its low leakage current, this Zener diode ensures minimal power loss, enhancing the overall efficiency of the electronic device it's incorporated into.
  • High Surge Capability: It is designed to withstand voltage surges, providing reliable performance and protection for the components in the circuit.
  • Compact Package: The diode comes in a small SOD110 package, making it suitable for high-density circuit board designs and saving valuable PCB space.

Applications

The BZX284-C3V3,115 is versatile and can be used in a plethora of applications, including:

  • Power supply regulation
  • Overvoltage and transient voltage protection
  • Voltage reference in analog circuits
  • Consumer electronics
  • Telecommunications
  • Automotive electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX284-C3V3,115 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. The diode is also RoHS compliant, adhering to environmental regulations that restrict the use of hazardous substances in electronic equipment.

Technical Specifications

  • Package: SOD110
  • Zener Voltage (Vz): 3.3V
  • Power Dissipation (Pd): 400mW
  • Operational Temperature Range: -65°C to +150°C

Whether you're designing a power management system or looking to protect sensitive electronics, the BZX284-C3V3,115 Zener diode from NXP Semiconductors offers the precision, reliability, and performance needed to get the job done.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess