EN
  • EN
  • DE

PIC24FV32KA304T-I/PT

Part No PIC24FV32KA304T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44TQFP / PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tape & Reel
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 38
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC24FV32KA304
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC24FV32KA304T-I/PTDKR,PIC24FV32KA304T-I/PTCT,PIC24FV32KA304T-I/PT-ND,PIC24FV32KA304T-I/PTTR
Standard Package 1,200
Win Source Part Number 1170056-PIC24FV32KA304T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FV32KA304T-I/PT CAD Model

Description

Microchip Technology's PIC24FV32KA304T-I/PT Microcontroller

The PIC24FV32KA304T-I/PT is a high-performance, 16-bit microcontroller from the reputable manufacturer, Microchip Technology. This versatile and powerful MCU is designed to cater to a wide range of applications, from industrial control systems to automotive applications, consumer electronics, and much more. It is particularly well-suited for applications that require a robust operating system, complex algorithms, or connectivity solutions.

Key Features:

  • Core: The microcontroller features a 16-bit modified Harvard architecture that provides a balanced mix of performance and power efficiency, making it ideal for battery-powered applications.
  • Memory: It comes with 32 KB of flash memory and 2 KB of RAM, offering ample space for program storage and efficient data management.
  • Digital Signal Processing: The device includes a Digital Signal Processing (DSP) engine for enhanced computational capabilities, which is perfect for handling complex mathematical operations and signal processing tasks.
  • I/O Ports: With numerous input/output ports, this microcontroller offers great flexibility for interfacing with other components and peripherals.
  • Timers and Communication Interfaces: It also boasts multiple timers, and communication interfaces like I2C, SPI, and UART, which are essential for timing operations and serial communication with other devices.
  • Temperature Range: The PIC24FV32KA304T-I/PT is designed to operate over an industrial temperature range, making it reliable in extreme conditions.
  • Package: The MCU comes in a 44-TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications.

Applications:

With its rich set of features, the PIC24FV32KA304T-I/PT is an excellent choice for a variety of applications, including:

  • Automotive systems
  • Industrial control and automation
  • Consumer electronics
  • Smart sensors and instrumentation
  • Medical devices
  • Communication systems

The PIC24FV32KA304T-I/PT from Microchip Technology provides designers with a robust platform to develop sophisticated and reliable products in a cost-effective manner. With its integration of memory, processing power, and versatile peripherals, it stands out as a solid choice for any application that demands high performance and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7257 $51.9827
26+ $3.8775 $100.8150
40+ $3.7563 $150.2520
56+ $3.6351 $203.5656
72+ $3.5140 $253.0080
96+ $3.1505 $302.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,330 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess