EN
  • EN
  • DE

SN74LV374ARGYRG4

Part No SN74LV374ARGYRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20VQFN / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 170 MHz
Max Propagation Delay @ V, Max CL 10.1ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 20 µA
Input Capacitance 2.9 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-VQFN (3.5x4.5)
Package / Case 20-VFQFN Exposed Pad
Base Product Number SN74LV37
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258429-SN74LV374ARGYRG4
Ultra Librarian 3D Model Ultra Librarian SN74LV374ARGYRG4 CAD Model

Description

Product Overview: SN74LV374ARGYRG4

The SN74LV374ARGYRG4 is a high-performance, octal edge-triggered D-type flip-flop designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the 'LV' family, which signifies its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The device is equipped with a clear function and is specifically engineered to support the storage of eight bits of data.

Constructed with an advanced CMOS technology, the SN74LV374ARGYRG4 offers robust features that make it suitable for a wide range of applications in modern electronics. It operates at a voltage range of 2V to 5.5V, making it versatile for use in both 3.3V and 5V systems. The low-power consumption of this IC is a significant advantage, particularly in battery-operated and power-sensitive applications.

Each flip-flop has a 3-state output, which includes a high-impedance state. This feature allows for the outputs to be disconnected from the bus line, thus enabling multiple devices to be connected to the same bus without interference. The SN74LV374ARGYRG4 is designed with the capability to drive bus lines or buffer memory address registers, thanks to its high drive strength and low output impedance.

The device's edge-triggered design ensures that data is captured on the rising edge of the clock input, providing precise timing and control. The direct clear input allows for immediate clearing of the flip-flops, which is essential for initialization and synchronous reset operations.

The SN74LV374ARGYRG4 is packaged in a compact, 20-pin VQFN (Very Thin Quad Flat Non-leaded) package, marked with the suffix 'RGYRG4', which minimizes the footprint on the PCB (Printed Circuit Board) and is ideal for space-constrained applications. The package is also RoHS compliant and designed for excellent thermal performance.

In summary, the SN74LV374ARGYRG4 from Texas Instruments is a reliable and efficient solution for data storage and transfer in digital systems, offering low-power operation, high-speed performance, and a small form factor.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess