EN
  • EN
  • DE

PIC24FV32KA302T-I/SS

Part No PIC24FV32KA302T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000793-PIC24FV32KA302T-I/SS
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 24F
Package Tape & Reel (TR)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Oscillator Type Internal
Base Product Number PIC24FV32KA302
Speed 32MHz
Ultra Librarian 3D Model Ultra Librarian PIC24FV32KA302T-I/SS CAD Model

Description

Microchip Technology PIC24FV32KA302T-I/SS

The Microchip Technology PIC24FV32KA302T-I/SS is a high-performance, 16-bit microcontroller packed with a variety of features that make it an ideal choice for a wide range of applications, including industrial control systems, automotive applications, and consumer electronics. This microcontroller is part of Microchip's PIC24F family and is designed to offer both power efficiency and flexibility.

At the heart of the PIC24FV32KA302T-I/SS is a 16-bit modified Harvard architecture processor that provides a perfect balance between processing power and power consumption. The device operates at a maximum frequency of 32 MHz, delivering up to 16 MIPS of performance. With 32KB of flash memory and 2KB of RAM, it has ample space for application code and data storage.

The microcontroller comes in a 28-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications. It operates over an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. The PIC24FV32KA302T-I/SS also features a wide operating voltage range from 2.0V to 3.6V, catering to low-power and battery-operated applications.

Key features of this device include:

  • 16-bit, up to 16 MIPS performance at 3.3V
  • 32KB of flash memory and 2KB of SRAM
  • Integrated 10-bit A/D converter with up to 13 channels
  • Charge Time Measurement Unit (CTMU) for touch sensing applications
  • Two Comparators with programmable input/output configuration
  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for serial communication
  • Two-wire Interface (I²C™) and SPI modules for multi-protocol communication
  • Five 16-bit timers and two 32-bit timers
  • Programmable Brown-out Reset (BOR)
  • On-chip Voltage Regulator
  • Power-saving modes for increased battery life

The PIC24FV32KA302T-I/SS is supported by Microchip's comprehensive development tools, including MPLAB X Integrated Development Environment (IDE), MPLAB XC16 Compiler, and MPLAB ICD 4 In-Circuit Debugger. This ecosystem simplifies development and reduces time to market for designers working with this microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess