EN
  • EN
  • DE

PIC24FV16KA301T-I/SS

Part No PIC24FV16KA301T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 16-bit PIC RISC 16KB Flash 2.5V/3.3V/5V 20-Pin SSOP T/R / IC MCU 16BIT 16KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 17
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 042199-PIC24FV16KA301T-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Communications & Networking, Consumer Electronics, Embedded Design & Development, Imaging, Video & Vision, Multimedia, Portable Devices, Robotics, Sensing & Instrumentation
Family Name PIC24FV16KA301
Introduction Date March 01, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FV16KA301T-I/SS CAD Model

Description

Microchip Technology's PIC24FV16KA301T-I/SS

The PIC24FV16KA301T-I/SS is a high-performance, 16-bit microcontroller from the renowned manufacturer Microchip Technology. This versatile microcontroller is designed to cater to a wide range of applications, particularly those requiring efficient power management and robust operation in challenging environments.

At the heart of this device is a powerful 16-bit CPU, capable of executing instructions at a maximum speed of 32 MHz. With its 16KB of Flash memory and 2KB of RAM, the PIC24FV16KA301T-I/SS is well-suited for handling complex tasks and storing sizable programs. Moreover, its EEPROM-like data retention through Flash Memory ensures long-term data storage with high reliability.

The microcontroller's extensive feature set includes a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition systems. Additionally, it supports various communication protocols, including I2C™, SPI, and UART, enabling seamless integration with other peripherals and microcontrollers.

The PIC24FV16KA301T-I/SS operates within an extended temperature range from -40°C to +85°C and comes in a compact 28-pin SSOP (Shrink Small Outline Package) form factor. Its small footprint makes it an excellent choice for space-constrained applications without compromising performance or functionality.

Microchip's commitment to power efficiency is evident in this microcontroller's Power Management features, which include multiple idle modes to reduce power consumption. This makes the PIC24FV16KA301T-I/SS particularly well-suited for battery-powered devices and applications where energy conservation is crucial.

To assist with development and integration, Microchip provides extensive support through their software libraries, development tools, and a global community of developers. Whether you're designing consumer electronics, industrial control systems, or IoT devices, the PIC24FV16KA301T-I/SS offers a reliable and flexible solution for your microcontroller needs.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2636 $63.1800
115+ $1.0372 $119.2780
175+ $1.0049 $175.8575
240+ $0.9725 $233.4000
310+ $0.9402 $291.4620
415+ $0.8420 $349.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess