EN
  • EN
  • DE

PIC24FJ64GA010-I/PT

Part No PIC24FJ64GA010-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100TQFP / MCU 16-bit PIC RISC 64KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24F
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 84
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 792249-PIC24FJ64GA010-I/PT
Popularity Medium
Supply and Demand Status Balance
Family Name PIC24FJ64GA010
Introduction Date September 12, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA010-I/PT CAD Model

Description

Microchip Technology PIC24FJ64GA010-I/PT Microcontroller

The Microchip Technology PIC24FJ64GA010-I/PT is a high-performance, 16-bit microcontroller packed with a rich feature set and designed for a broad range of applications. This particular model is part of the PIC24F family, well-known for its power efficiency, making it an ideal choice for low-power and battery-powered applications. With 64KB of Flash memory and 8KB of RAM, this microcontroller offers ample space for complex applications and the flexibility to handle multiple tasks.

This microcontroller operates at a maximum frequency of 32 MHz, providing a balanced combination of processing speed and power consumption. The PIC24FJ64GA010-I/PT is encapsulated in a 100-TQFP (Thin Quad Flat Package), which is suitable for surface-mount technology and provides a compact footprint for space-constrained designs.

One of the standout features of the PIC24FJ64GA010-I/PT is its rich set of peripherals. It includes multiple serial communication modules such as UART, SPI, and I2C, allowing for versatile connectivity options. Additionally, it has a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling the microcontroller to interface with analog sensors and convert their signals into digital data for processing.

For timing and pulse-width modulation, the device comes with several 16-bit timers and up to 9 output compare/PWM modules, which are essential for motor control, lighting control, and other applications requiring precise timing and waveform generation. The microcontroller also features a Charge Time Measurement Unit (CTMU) for touch sensing applications, making it an excellent choice for user interfaces.

Security and data integrity are addressed with the onboard flash memory, which includes a Flash Security feature to protect the intellectual property of the application code. The microcontroller also supports In-Circuit Serial Programming (ICSP) and In-Circuit Debugging (ICD) for easy development and debugging.

The PIC24FJ64GA010-I/PT operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. With its combination of performance, memory, and peripherals, the PIC24FJ64GA010-I/PT from Microchip Technology stands out as a versatile and efficient solution for a wide array of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8057 $58.8342
13+ $8.0458 $104.5954
20+ $7.7943 $155.8860
27+ $7.5429 $203.6583
35+ $7.2915 $255.2025
46+ $6.5372 $300.7112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess