EN
  • EN
  • DE

PIC24FJ512GU405-I/PT

Part No PIC24FJ512GU405-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 48TQFP / PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, LCD, PWM, WDT
Number of I/O 39
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 24x10b/12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number PIC24FJ512GU405
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 150-PIC24FJ512GU405-I/PT
Standard Package 250
Win Source Part Number 1322053-PIC24FJ512GU405-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ512GU405-I/PT CAD Model

Description

Microchip Technology's PIC24FJ512GU405-I/PT Microcontroller

The PIC24FJ512GU405-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that demand low power consumption and advanced features. This 16-bit microcontroller is part of the PIC24F family and is particularly suitable for embedded systems requiring efficient operation and connectivity in compact designs.

With its 512 KB of Flash memory and 48 KB of RAM, the PIC24FJ512GU405-I/PT is well-equipped to handle complex applications and algorithms. The device operates at a maximum frequency of 32 MHz, offering a balanced compromise between processing power and energy efficiency. The microcontroller's core is designed with a modified Harvard architecture that enables it to execute instructions efficiently with a C compiler-friendly development environment.

The PIC24FJ512GU405-I/PT comes in a 64-TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications. It operates over an extended temperature range, making it suitable for industrial and automotive applications that require robust performance in harsh environments.

One of the standout features of this MCU is its USB On-The-Go (OTG) functionality, which allows it to act as either a device or a host in USB communication, expanding its versatility in interfacing with other peripherals and systems. Additionally, it includes a variety of serial communication interfaces such as I²C, SPI, and UARTs, enabling easy integration with sensors, actuators, and other microcontrollers.

The MCU also boasts a range of integrated peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, Charge Time Measurement Unit (CTMU) for touch sensing, and Real-Time Clock and Calendar (RTCC) for time-sensitive applications. The inclusion of several 16-bit timers, input capture, and output compare units make it ideal for precision control tasks.

For security and data protection, the PIC24FJ512GU405-I/PT features Flash Program Memory with self-read/write capability, and a Random Number Generator (RNG) which is invaluable for encryption and advanced algorithms. With its variety of features and capabilities, the PIC24FJ512GU405-I/PT is a versatile choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0546 $56.4368
18+ $5.7884 $104.1912
27+ $5.6075 $151.4025
37+ $5.4266 $200.7842
48+ $5.2457 $251.7936
64+ $4.7031 $300.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess