EN
  • EN
  • DE

ULN2004L-S16-R

Part No ULN2004L-S16-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 7CH DARLINGTON SINK DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1277092-ULN2004L-S16-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ULN2004L-S16-R CAD Model

Description

The ULN2004L-S16-R is a high-voltage, high-current Darlington transistor array manufactured by Unisonic Technologies Co. (UTC). This device is designed to interface between low-level logic circuits and higher-voltage, higher-current loads. It contains seven NPN Darlington pairs, each capable of driving loads up to 500mA and 50V.

Applications

  • Relay Drivers: Driving relays in industrial control systems and automation equipment.
  • Solenoid Drivers: Controlling solenoids in valves, actuators, and other electromechanical devices.
  • Lamp Drivers: Driving incandescent lamps, LEDs, and other lighting elements.
  • Stepper Motor Drivers: Interfacing with stepper motors in positioning systems and robotics.
  • Logic Buffers: Amplifying the current drive capability of logic signals.

Features

  • Seven Darlington Pairs: Provides seven independent channels for driving multiple loads.
  • High Output Voltage: Operates with output voltages up to 50V.
  • High Output Current: Each channel can drive up to 500mA.
  • Internal Suppression Diodes: Protects the device from inductive kickback.
  • TTL/CMOS Compatible Inputs: Interfaces directly with standard logic circuits.
  • DIP-16 Package: Provides easy mounting and soldering.

Benefits

  • Simplified Interfacing: Eliminates the need for external drivers and protection components.
  • High Current Drive: Enables control of a wide range of loads.
  • Robust Protection: Prevents damage from inductive loads and voltage transients.
  • Easy to Use: Requires minimal external components and configuration.

Additional Details

The ULN2004L-S16-R is commonly used in applications where a microcontroller or other logic device needs to control higher-power loads. The internal suppression diodes provide protection from voltage spikes generated when switching inductive loads such as relays and solenoids. The device is TTL/CMOS compatible, allowing it to be directly driven by standard logic circuits. The DIP-16 package simplifies mounting and soldering. The ULN2004L-S16-R is a reliable and cost-effective solution for interfacing low-level logic with high-power loads.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $386.1000
Toshiba Semiconductor and Storage
Lowest to $69.2099
ON Semiconductor
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Texas Instruments
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Need more? Email Us
Spansion
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess