EN
  • EN
  • DE

PIC24FJ32GA004-I/PT

Part No PIC24FJ32GA004-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 16-bit PIC RISC 32KB Flash 2.5V/3.3V Automotive 44-Pin TQFP Tray / IC MCU 16BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 35
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 087880-PIC24FJ32GA004-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Industrial, Automotive
Family Name PIC24FJ32GA004
Introduction Date March 30, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FJ32GA004-I/PT CAD Model

Description

Product Overview: PIC24FJ32GA004-I/PT

The PIC24FJ32GA004-I/PT is a high-performance, 16-bit microcontroller from the reputable manufacturer Microchip Technology. This microcontroller is part of the PIC24F family, known for its excellent power efficiency and processing capabilities, making it an ideal choice for a wide range of embedded systems applications.

The device is equipped with 32KB of Flash memory, providing ample space for application code, and 4KB of RAM for efficient data handling. It operates at a maximum frequency of 32 MHz, delivering the computational power necessary for complex tasks while maintaining low power consumption. The microcontroller also features a rich set of peripherals, including Serial Communication modules such as I2C, SPI, and UARTs, which are essential for interfacing with other devices and sensors.

One of the standout features of the PIC24FJ32GA004-I/PT is its flexible on-chip Direct Memory Access (DMA) controller. This enables high-speed data transfers without CPU intervention, significantly improving system performance and reducing power consumption. Additionally, the microcontroller supports interrupt handling with a low-latency response time, ensuring timely and efficient task management.

The PIC24FJ32GA004-I/PT comes in a 44-pin TQFP (Thin Quad Flat Package) form factor, offering a compact solution for space-constrained applications. It operates over an industrial temperature range, making it robust for use in challenging environments. The microcontroller also incorporates advanced power management features, including multiple power-saving modes, to extend battery life in portable applications.

Developers can take advantage of Microchip's comprehensive development tools and software libraries to streamline the design process. The MPLAB IDE and MPLAB XC16 compiler provide a user-friendly environment for code development and debugging. Additionally, Microchip offers a range of development boards and programmer/debugger tools compatible with the PIC24FJ32GA004-I/PT, facilitating rapid prototyping and testing.

In summary, the PIC24FJ32GA004-I/PT from Microchip Technology is a versatile and efficient microcontroller that is well-suited for a variety of applications, from industrial control systems to consumer electronics. Its robust feature set, combined with Microchip's support infrastructure, makes it an excellent choice for designers looking to optimize performance and power in their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9670 $55.7690
16+ $6.5371 $104.5936
24+ $6.3328 $151.9872
33+ $6.1285 $202.2405
43+ $5.9242 $254.7406
57+ $5.3114 $302.7498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,448 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess