EN
  • EN
  • DE

PIC24FJ256GB210T-I/PT

Part No PIC24FJ256GB210T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000312-PIC24FJ256GB210T-I/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 24F
Package Tape & Reel (TR)
Core Processor PIC
Speed 32MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GB210T-I/PT CAD Model

Description

Microchip Technology's PIC24FJ256GB210T-I/PT Microcontroller

The PIC24FJ256GB210T-I/PT is a high-performance, 16-bit microcontroller from Microchip Technology's renowned PIC24F series. It is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, automotive applications, and more. This microcontroller combines the efficiency of a 16-bit architecture with the power of a rich set of peripherals and a large memory capacity, making it an ideal choice for designers looking for a versatile and reliable solution for their embedded systems.

At the heart of the PIC24FJ256GB210T-I/PT lies a powerful 16-bit CPU, capable of reaching speeds up to 32 MHz. It boasts 256KB of Flash memory for program storage, and 16KB of RAM for data, ensuring ample space for complex software applications. The device operates at a voltage range of 2.2V to 3.6V, which allows for flexibility in power-sensitive applications while maintaining a robust performance.

This microcontroller features an impressive array of integrated peripherals. It includes up to 53 channels of 10-bit Analog-to-Digital Converters (ADCs), USB 2.0 OTG functionality, and two UART modules, among others. For communication purposes, it supports a variety of serial interfaces such as I2C, SPI, and CAN, making it highly adaptable to different communication needs.

The PIC24FJ256GB210T-I/PT is also equipped with advanced control peripherals like timers, input capture, and output compare units, which are essential for real-time control applications. Furthermore, it supports a Direct Memory Access (DMA) feature that enhances data transfer capabilities without burdening the CPU.

For secure data applications, this microcontroller incorporates a Cryptographic Engine with secure key storage, which can be used for encoding and decoding data, ensuring the security and integrity of your system's data.

Designed with a 64-pin TQFP package, the PIC24FJ256GB210T-I/PT is not only powerful but also compact, making it suitable for space-constrained applications. With its extended temperature range from -40°C to +85°C, it is engineered to perform reliably in harsh environments.

Whether you are developing advanced industrial machinery, sophisticated automotive systems, or innovative consumer electronics, the PIC24FJ256GB210T-I/PT from Microchip Technology offers a perfect blend of power, memory, and functionality to bring your designs to life.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,179 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess