EN
  • EN
  • DE

PIC24FJ256GB210-I/PT

Part No PIC24FJ256GB210-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 64/100-Pin, 16-Bit Flash Microcontrollers with USB On-The-Go (OTG)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24F
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 84
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage 2.2 V ~ 3.6 V
Data Converters A/D 24x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 1238366-PIC24FJ256GB210-I/PT
Manufacturer Homepage www.microchip.com
Family Name PIC24FJ256GB210
Introduction Date May 19, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GB210-I/PT CAD Model

Description

Microchip Technology's PIC24FJ256GB210-I/PT Microcontroller

The PIC24FJ256GB210-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and wide-ranging applications. This particular model is part of the PIC24F series, which is designed to deliver power efficiency and computational speed suitable for a diverse array of embedded systems.

With its 16-bit architecture, the PIC24FJ256GB210-I/PT offers a perfect balance between power consumption and processing capabilities, making it an ideal choice for designers who require both efficiency and performance. The MCU operates at a maximum frequency of 32 MHz, providing a rapid response for time-sensitive tasks and the ability to handle complex operations with ease.

One of the standout features of this microcontroller is its large 256 KB of flash memory, which allows for substantial code storage, suitable for intricate applications. Additionally, it boasts 16 KB of RAM, ensuring smooth and efficient data handling. The device also includes a variety of peripherals such as UART, SPI, and I2C serial communication interfaces, as well as a 10-bit analog-to-digital converter (ADC) with up to 16 channels, offering designers the flexibility to connect a wide range of sensors and devices.

The PIC24FJ256GB210-I/PT supports USB On-The-Go (OTG) functionality, enabling it to act as either a host or a peripheral, further expanding its versatility in USB-based applications. Its operating voltage range of 2.0V to 3.6V allows for integration into low-power circuits, which is particularly beneficial for battery-powered devices.

Its temperature range of -40°C to +85°C ensures reliable operation under extreme conditions, making it suitable for industrial and outdoor applications. The MCU comes in a 64-pin TQFP (Thin Quad Flat Package) form factor, which is conducive to compact and space-constrained designs.

Overall, the PIC24FJ256GB210-I/PT microcontroller is a powerful, versatile, and reliable solution for a wide range of applications, including industrial control systems, consumer electronics, automotive applications, and much more. Its combination of memory, peripherals, and power efficiency makes it a go-to choice for developers seeking a robust MCU platform.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2542 $53.0168
10+ $10.8752 $108.7520
15+ $10.5354 $158.0310
20+ $10.1955 $203.9100
26+ $9.8557 $256.2482
34+ $8.8361 $300.4274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess