EN
  • EN
  • DE

PIC24FJ128GL306-I/PT

Part No PIC24FJ128GL306-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP / PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, LCD, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 17x10/12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC24FJ128GL306
RoHS Status ROHS3 Compliant
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 150-PIC24FJ128GL306-I/PT
Standard Package 160
Win Source Part Number 1322617-PIC24FJ128GL306-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GL306-I/PT CAD Model

Description

Microchip Technology's PIC24FJ128GL306-I/PT

The PIC24FJ128GL306-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This 16-bit microcontroller integrates advanced features and robust functionality within a compact form factor, making it an ideal choice for a wide range of applications, including industrial control, automotive systems, and Internet of Things (IoT) devices.

Key Features

  • Core: The device is built around Microchip's modified Harvard architecture, which allows it to execute instructions efficiently with a CPU speed of up to 16 MIPS (Million Instructions Per Second) at 32 MHz.
  • Memory: It boasts 128 KB of flash memory for program storage, coupled with 8 KB of RAM for data, ensuring ample space for complex applications.
  • Digital Communication: This MCU includes several communication peripherals such as UART, SPI, and I2C modules, providing versatile options for serial communication.
  • Timers and PWM: Equipped with multiple timers, including 16-bit and 32-bit timers, as well as PWM (Pulse Width Modulation) outputs, it facilitates precise control over timing-related tasks.
  • Analog Features: It comes with a 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, allowing for accurate analog signal measurement and conversion.
  • Temperature Range: The device operates within an extended industrial temperature range (-40°C to +85°C), ensuring reliability in harsh environments.
  • Package: The MCU is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Advanced Capabilities

The PIC24FJ128GL306-I/PT also features Charge Time Measurement Unit (CTMU) for touch sensing applications, a Real-Time Clock/Calendar (RTCC) for time-sensitive applications, and an onboard Programmable Cyclic Redundancy Check (CRC) generator that ensures data integrity.

Programming and Development Support

Microchip provides comprehensive development support for the PIC24FJ128GL306-I/PT with its MPLAB® IDE and MPLAB® XC16 compiler. Additionally, the MCU is compatible with Microchip's in-circuit debuggers and programmers like the MPLAB® ICD 4 and MPLAB® REAL ICE™, simplifying the development and debugging process.

Overall, the PIC24FJ128GL306-I/PT is a versatile and powerful microcontroller that delivers the performance and features necessary for today's complex and demanding embedded applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8586 $68.5758
7+ $18.7560 $131.2920
10+ $18.1705 $181.7050
14+ $17.5837 $246.1718
17+ $16.9981 $288.9677
23+ $15.2391 $350.4993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess