EN
  • EN
  • DE

PIC24FJ128GB206-I/PT

Part No PIC24FJ128GB206-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP / PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC24FJ128GB206
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC24FJ128GB206IPT
Standard Package 160
Win Source Part Number 1085135-PIC24FJ128GB206-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GB206-I/PT CAD Model

Description

Microchip Technology's PIC24FJ128GB206-I/PT Microcontroller

The PIC24FJ128GB206-I/PT is a high-performance microcontroller unit (MCU) designed and manufactured by Microchip Technology. This MCU is part of the PIC24F family, which is renowned for its optimal balance of power efficiency and processing capability. The PIC24FJ128GB206-I/PT is specifically engineered for embedded applications requiring a significant amount of program memory and versatile interfacing options.

Key Features

  • Processing Core: The device is built around a 16-bit modified Harvard architecture that provides a maximum speed of 32 MHz, delivering robust computational performance for demanding tasks.
  • Memory: It comes with an ample 128KB of flash program memory, allowing for complex program storage, and 8KB of RAM for efficient data processing.
  • Digital Communication: This MCU supports a variety of communication protocols, including UART, SPI, and I2C modules, enabling easy integration with peripheral devices and other microcontrollers.
  • Analog Features: It boasts a 10-bit, 13-channel Analog-to-Digital Converter (ADC) and two comparators, making it suitable for interfacing with analog sensors and performing real-time data analysis.
  • Timers and PWM: Equipped with multiple timers, including 16-bit and 32-bit timers, as well as Output Compare (OC) modules for PWM generation, it provides excellent control for timing-sensitive applications.
  • USB 2.0 OTG: With a USB On-The-Go (OTG) interface, it can act as either a device or a host, offering flexible connectivity options for various USB applications.
  • Package: The MCU is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while providing sufficient I/O pins for complex tasks.
  • Temperature Range: It operates over an industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.

Applications

The PIC24FJ128GB206-I/PT is ideal for a wide range of applications including industrial control systems, medical devices, smart sensors, automotive electronics, and IoT devices. Its combination of processing power, memory capacity, and connectivity options make it a versatile choice for designers looking to create sophisticated embedded systems.

Microchip's commitment to quality and long-term availability makes the PIC24FJ128GB206-I/PT a reliable choice for product development, ensuring that applications built around this MCU can be sustained and supported over their lifecycle.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,219 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess