EN
  • EN
  • DE

DSPIC33CH128MP505T-I/M4

Part No DSPIC33CH128MP505T-I/M4
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 152KB FLASH 48UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202637-DSPIC33CH128MP505T-I/M4
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series dsPIC™ 33CH, Functional Safety (FuSa)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor dsPIC
Core Size 16-Bit Dual-Core
Speed 180MHz, 200MHz
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian DSPIC33CH128MP505T-I/M4 CAD Model

Description

Microchip Technology's DSPIC33CH128MP505T-I/M4: A High-Performance Digital Signal Controller

Microchip Technology's DSPIC33CH128MP505T-I/M4 is a cutting-edge digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the versatility and ease-of-use of a microcontroller (MCU). This product is part of the dsPIC33CH family, which is designed to deliver exceptional performance and flexibility for a wide range of applications.

Key Features

  • Core Performance: The DSC features a dual-core architecture with a high-performance 16-bit dsPIC33CH core that can run at up to 100 MHz. This core is tailored for DSP and control applications, offering a rich set of DSP instructions for efficient computation.
  • Memory: It comes equipped with 128 KB of Flash memory and 28 KB of RAM, providing ample space for complex algorithms and applications.
  • Robust Peripherals: A diverse set of peripherals complements the powerful core, including advanced analog features, multiple communication interfaces (I2C, SPI, UART), and motor control PWMs, which are ideal for precision control applications.
  • Intelligent Analog: The device boasts integrated analog features such as ADCs, DACs, and op-amps, enabling sophisticated signal processing and analog interfacing.
  • Functional Safety: The DSPIC33CH128MP505T-I/M4 is designed with functional safety in mind, making it suitable for applications requiring stringent safety standards.
  • Operating Conditions: This DSC operates within a temperature range of -40°C to +85°C and is available in a 64-pin TQFP package, ensuring reliable performance in various environments.

Application Areas

The DSPIC33CH128MP505T-I/M4 is highly versatile and can be used in a multitude of applications, including:

  • Advanced motor control systems
  • Power supply and conversion
  • Industrial automation and process control
  • Automotive systems and safety
  • Audio and speech processing
  • Internet of Things (IoT) devices

Development Support

Microchip Technology provides comprehensive development support for the DSPIC33CH128MP505T-I/M4 with software libraries, development boards, and a suite of tools in MPLAB X Integrated Development Environment (IDE). This ecosystem simplifies the design process and accelerates time to market for engineers working with this advanced digital signal controller.

In summary, the DSPIC33CH128MP505T-I/M4 from Microchip Technology is a powerful and flexible solution for developers seeking to integrate DSP capabilities with the ease of MCU programming, all within a single device.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 939 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess