EN
  • EN
  • DE

PIC24FJ128GA410-I/PT

Part No PIC24FJ128GA410-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP / PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, PMP/PSP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, LVD, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 24x10/12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC24FJ128GA410
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 119
Win Source Part Number 1026974-PIC24FJ128GA410-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA410-I/PT CAD Model

Description

Microchip Technology PIC24FJ128GA410-I/PT Product Overview

The PIC24FJ128GA410-I/PT from Microchip Technology is a high-performance, 16-bit microcontroller packed with a rich feature set and designed to offer a versatile solution for embedded control systems. This microcontroller is part of the PIC24F family and is ideal for applications that require sophisticated timing, control, and monitoring functionalities.

At the heart of the PIC24FJ128GA410-I/PT is a powerful CPU with a maximum speed of 32 MHz, providing the computational power needed for complex tasks. It boasts a substantial 128KB of flash memory for program storage, ensuring ample space for your application code. Additionally, it is equipped with 8KB of RAM for efficient data manipulation and temporary data storage.

This microcontroller comes in a 64-pin TQFP (Thin Quad Flat Package) and operates over an industrial temperature range, making it suitable for a wide array of environments and applications. The PIC24FJ128GA410-I/PT supports a 3.3V power supply, which is a standard voltage for many digital systems, ensuring easy integration into existing designs.

Key Features:

  • 16-bit microcontroller with high-performance CPU
  • 128KB of flash memory and 8KB of RAM
  • Up to 32 MHz operating speed
  • 64-pin TQFP package for compact designs
  • Wide operating voltage range (2.2V to 3.6V)
  • Industrial temperature range (-40°C to +85°C)
  • Robust peripheral set including timers, I/O ports, and serial communication modules

The device's extensive set of peripherals includes advanced analog features such as a 10-bit A/D converter with up to 48 channels, providing the precision needed for analog-intensive tasks. The serial communication modules include UART, SPI, and I2C, allowing for versatile connectivity options with other devices and components.

The PIC24FJ128GA410-I/PT is also equipped with sophisticated digital peripherals like Direct Memory Access (DMA) controllers, which facilitate faster data transfers without burdening the CPU, and Charge Time Measurement Unit (CTMU) for touch sensing applications, making it an excellent choice for user interface designs.

With its combination of performance, memory, and rich peripheral set, the PIC24FJ128GA410-I/PT microcontroller is a reliable and flexible solution for a broad spectrum of embedded systems, from industrial controls to consumer electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess