EN
  • EN
  • DE

TUSB1046-DCIRNQR

Part No TUSB1046-DCIRNQR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH 10GBPS 10 OHM 40WQFN / USB Type-C DisplayPort ALT Mode 10 Gbps Linear Redriver Crosspoint Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications USB
Number of Channels 4
On-State Resistance (Maximum) 10Ohm
Single Supply Voltage (V+) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (4x6)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809489-TUSB1046-DCIRNQR
Ultra Librarian 3D Model Ultra Librarian TUSB1046-DCIRNQR CAD Model

Description

The TUSB1046-DCIRNQR is a cutting-edge USB Type-C and USB Power Delivery (PD) controller integrated with a 10 Gbps linear redriver from Texas Instruments (TI). It is designed to enhance signal quality by performing equalization on deteriorated signals received and by pre-emphasizing the transmitted signals in systems that support USB 3.1 Gen 2 data rates and video resolutions up to 4K. This device is ideal for a wide range of applications such as laptops, desktops, monitors, docking stations, and other peripherals that require efficient data transfer and charging capabilities.

Key Features

  • High-Speed Data Transfer: Supports USB 3.1 Gen 2 data rates up to 10 Gbps, ensuring rapid file transfers and efficient performance.
  • Enhanced Signal Integrity: Integrated linear redriver improves signal quality for both upstream and downstream data paths.
  • USB Type-C and PD Compatibility: Designed to work seamlessly with the latest USB Type-C connectors and supports USB Power Delivery for higher power charging.
  • Video Support: Capable of handling video data for DisplayPort and HDMI alternate modes, supporting video resolutions up to 4K.
  • Flexibility: Offers I2C control for redriver configuration, making it adaptable for various system requirements.

Applications

  • Laptops and Ultrabooks
  • Desktop Computers
  • Monitors and Displays
  • Docking Stations
  • USB Hubs and Peripherals

Product Specifications

The TUSB1046-DCIRNQR is available in a compact QFN package, which is ideal for space-constrained applications. It operates over the industrial temperature range and is designed for a reliable performance in a variety of settings. With its robust design and advanced features, the TUSB1046-DCIRNQR by Texas Instruments is a versatile solution that meets the needs of high-speed data and video transfer in modern electronic devices.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9499 $51.3487
31+ $3.2410 $100.4710
48+ $3.1397 $150.7056
66+ $3.0384 $200.5344
86+ $2.9371 $252.5906
114+ $2.6333 $300.1962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess