EN
  • EN
  • DE

PIC24F16KL401T-I/MQ

Part No PIC24F16KL401T-I/MQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Reel - TR
Number of I/O 18
Family Name PIC24F16KL401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC24F16KL401T-I/MQ-ND, PIC24F16KL401T-I/MQCT, PIC24F16KL401T-I/MQTR, PIC24F16KL401T-I/MQDKR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851844-PIC24F16KL401T-I/MQ
Ultra Librarian 3D Model Ultra Librarian PIC24F16KL401T-I/MQ CAD Model

Description

Microchip Technology's PIC24F16KL401T-I/MQ

The PIC24F16KL401T-I/MQ is a high-performance, low-power microcontroller designed by Microchip Technology. This microcontroller is part of the PIC24F series, known for their exceptional efficiency and versatility, making them ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

At the heart of the PIC24F16KL401T-I/MQ lies a 16-bit modified Harvard architecture processor. It boasts a maximum CPU speed of 32 MHz, providing a good balance between processing power and power consumption. With 16KB of flash memory and 1KB of RAM, this microcontroller offers ample space for program storage and sufficient RAM for real-time data processing.

The device operates at a voltage range of 1.8V to 3.6V, catering to low-power applications that require battery operation over extended periods. Its low-power design does not compromise on features, as it includes a variety of peripherals such as timers, input/output ports, analog-to-digital converters (ADCs), and communication interfaces like I²C, SPI, and UART, which facilitate easy integration with sensors, actuators, and other microcontrollers or processors.

The PIC24F16KL401T-I/MQ comes in a 20-pin QFN (Quad Flat No-lead) package, which is not only space-efficient but also suitable for compact PCB designs. The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions, making it an excellent choice for outdoor applications or those exposed to harsh environments.

Microchip provides extensive support for their microcontrollers, including the PIC24F16KL401T-I/MQ. Developers can take advantage of the MPLAB® Integrated Development Environment (IDE) and a wide array of development tools and software libraries to expedite the development process. This, combined with Microchip's reputation for quality and longevity, ensures that the PIC24F16KL401T-I/MQ is a solid choice for designers looking to create sophisticated and durable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.5907 $72.5907
2+ $59.5616 $119.1232
3+ $57.7003 $173.1009
4+ $55.8390 $223.3560
5+ $53.9777 $269.8885
7+ $48.3938 $338.7566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,024 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess