EN
  • EN
  • DE

PIC24EP512GU810T-I/PF

Part No PIC24EP512GU810T-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 100TQFP / PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 83
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 24K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number PIC24EP512GU810
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC24EP512GU810T-I/PFDKR,PIC24EP512GU810T-I/PFCT,PIC24EP512GU810T-I/PF-ND,PIC24EP512GU810T-I/PFTR
Standard Package 1,000
Win Source Part Number 1318932-PIC24EP512GU810T-I/PF
Ultra Librarian 3D Model Ultra Librarian PIC24EP512GU810T-I/PF CAD Model

Description

The PIC24EP512GU810T-I/PF is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional efficiency and versatility in various applications. This 16-bit MCU is part of the PIC24E series, which is designed to deliver increased computational performance and enhanced features for demanding embedded systems.

Key Features:

  • High-Performance CPU: It features a modified Harvard architecture with a 16-bit wide data path and a 24-bit wide instruction path, providing up to 70 MIPS performance at 3.3V.
  • Memory: This MCU comes with 512KB of flash memory and 48KB of RAM, which is ample for complex applications and can help reduce the need for external memory components.
  • Digital Signal Processing (DSP): The built-in DSP engine allows for efficient processing of digital signals, making it ideal for applications like audio processing, sensor data analysis, and real-time control systems.
  • Connectivity: It offers a range of connectivity options including UART, SPI, I2C, CAN, and USB interfaces, providing flexibility for designers to connect various peripherals or communicate with other devices.
  • Robust Timer/Counter: Equipped with multiple 16-bit timers, the MCU can handle complex timing tasks, PWM generation, and capture/compare functions.
  • Analog Features: The MCU includes a 12-bit ADC with up to 24 channels, providing accurate analog to digital conversions for sensor interfacing and control applications.
  • Temperature Range: It operates within an extended temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: The device is available in a 100-pin TQFP (Thin Quad Flat Package) which is suitable for space-constrained applications.

Applications:

The PIC24EP512GU810T-I/PF is ideal for a wide array of applications, particularly those requiring significant processing power and low power consumption. It is commonly used in industrial control systems, automotive electronics, Internet of Things (IoT) devices, medical instruments, and smart sensors.

Conclusion:

With its robust architecture, comprehensive feature set, and Microchip's commitment to quality, the PIC24EP512GU810T-I/PF microcontroller is a reliable choice for developers looking to create sophisticated and efficient electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5226 $59.0452
5+ $24.2237 $121.1185
7+ $23.4667 $164.2669
9+ $22.7097 $204.3873
12+ $21.9527 $263.4324
16+ $19.6818 $314.9088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess