EN
  • EN
  • DE

PIC24EP256MC206-I/MR

Part No PIC24EP256MC206-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 70 MIPs
Number of I/O 53
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Data RAM Size 16K x 16
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 16x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-QFN Exposed Pad (9x9)
Win Source Part Number 210139-PIC24EP256MC206-I/MR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24EP256MC206-I/MR CAD Model

Description

Microchip Technology's PIC24EP256MC206-I/MR Microcontroller

The PIC24EP256MC206-I/MR is a high-performance, 16-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications that require efficient power management, advanced analog features, and robust communication interfaces. This microcontroller is part of the PIC24EP family and is well-suited for industrial control systems, automotive applications, medical devices, and consumer electronics that demand high-speed processing and low-power operation.

Key Features:

  • High Processing Power: The device operates at a maximum frequency of 70 MHz, providing a high level of performance for compute-intensive tasks.
  • Large Memory Capacity: It comes with 256 KB of flash memory and 16 KB of RAM, ensuring ample space for complex applications and data storage.
  • Advanced Analog Capabilities: Equipped with a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, this microcontroller offers precise analog signal measurement and conversion.
  • Flexible Communication: Multiple communication interfaces, including I2C™, SPI, UART, and CAN, allow for versatile connectivity options with other devices and peripherals.
  • Dual Partition Flash with Live Update Capability: This feature allows for seamless firmware updates without interrupting the normal operation of the device.
  • Robust Timers and PWM: The PIC24EP256MC206-I/MR includes advanced timers and up to 9 output-compare/PWM modules, perfect for precise timing operations and motor control applications.
  • Extended Temperature Range: The microcontroller is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability under harsh conditions.
  • Low Power Consumption: With multiple power-saving modes, this MCU is optimized for energy-sensitive applications.

Package and Quality:

The PIC24EP256MC206-I/MR is available in a 64-pin QFN package, providing a compact footprint while still offering an extensive set of I/O ports and peripherals. Microchip Technology is known for its commitment to quality, and this product is no exception. It is designed to meet or exceed the stringent standards required by industrial applications, ensuring long-term reliability and performance.

In conclusion, the PIC24EP256MC206-I/MR microcontroller from Microchip Technology is a versatile and powerful solution for designers who require a blend of advanced features, high-speed processing, and efficient power management in their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0298 $98.0596
3+ $40.2287 $120.6861
5+ $38.9720 $194.8600
7+ $37.7154 $264.0078
8+ $36.4576 $291.6608
11+ $32.6865 $359.5515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess