EN
  • EN
  • DE

PIC24EP256MC204-I/TL

Part No PIC24EP256MC204-I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 44VTLA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PIC series Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 44-VTLA (6x6)
Manufacturer Microchip Technology
Series PIC® 24EP
Package Tube
Part Status Obsolete
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VFTLA Exposed Pad
Case / Package 44-VTLA (6x6)
Family Name PIC24EP256MC204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889742-PIC24EP256MC204-I/TL
Ultra Librarian 3D Model Ultra Librarian PIC24EP256MC204-I/TL CAD Model

Description

The PIC24EP256MC204-I/TL is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This 16-bit MCU is part of the PIC24EP series, which is designed to cater to the demanding needs of modern embedded control systems.

With its 70 MIPS performance, the PIC24EP256MC204-I/TL is optimized for applications that require fast and reliable processing capabilities. The device is equipped with 256 KB of flash memory and 16 KB of RAM, providing ample space for complex applications and the ability to handle multiple tasks efficiently.

One of the standout features of the PIC24EP256MC204-I/TL is its Digital Signal Processing (DSP) capability. This enables the MCU to perform high-speed mathematical computations, making it ideal for applications such as motor control, audio processing, and advanced algorithms that require signal manipulation.

The MCU also boasts a rich set of peripherals, including:

  • Multiple PWM outputs for precise control over motors and other actuators.
  • Advanced Analog features, such as a 10-bit Analog-to-Digital Converter (ADC), which allows for accurate sensor readings and data acquisition.
  • Serial communication interfaces like I2C, SPI, and UART, providing flexibility in communication with other devices and systems.

The PIC24EP256MC204-I/TL operates within an extended temperature range, ensuring reliability and stability in harsh environments. The MCU comes in a compact QFN package, which is ideal for space-constrained applications.

With its low-power consumption and power management features, this MCU is suitable for battery-operated devices, where power efficiency is crucial. The device also supports various programming and debugging options, which simplifies development and accelerates time-to-market for product developers.

In summary, the PIC24EP256MC204-I/TL is a powerful and flexible microcontroller that is well-suited for a wide range of applications in the industrial, automotive, and consumer electronics sectors. Its combination of DSP functionality, memory capacity, and peripheral integration makes it a smart choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.6444 $111.2888
3+ $45.6572 $136.9716
4+ $44.2296 $176.9184
6+ $42.8031 $256.8186
7+ $41.3767 $289.6369
10+ $37.0963 $370.9630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess