EN
  • EN
  • DE

PIC18LF47K40-I/PT

Part No PIC18LF47K40-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 44TQFP / PIC series Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC18LF47K40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1085119-PIC18LF47K40-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18LF47K40-I/PT CAD Model

Description

Microchip Technology's PIC18LF47K40-I/PT Microcontroller

The PIC18LF47K40-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a broad spectrum of applications ranging from industrial control systems to consumer electronics. This versatile MCU is part of the PIC18 family, renowned for their robust performance and reliability.

At the heart of the PIC18LF47K40-I/PT is a powerful 8-bit processor that operates at a maximum frequency of 64 MHz. This processor is supported by Microchip's advanced PEEC (Proactive Event Execution Controller), which allows for deterministic response times and lower power consumption. The MCU comes with 128 KB of flash memory, providing ample space for complex application code, and 8 KB of RAM for efficient data handling.

The device is equipped with a rich set of peripherals, including:

  • 5x 10-bit ADCs with Computation (ADC2) for advanced analog-to-digital conversions,
  • 3x operational amplifiers for sensor interfacing and analog signal conditioning,
  • 2x DACs for precise analog output,
  • Multiple communication interfaces such as SPI, I2C, and EUSART, enabling easy integration with other digital systems,
  • 4x PWM modules for motor control and LED dimming applications.

With its low power XLP (Extreme Low-Power) technology, the PIC18LF47K40-I/PT is an ideal choice for battery-operated devices, offering multiple sleep modes to further reduce power consumption. The MCU also features a 32 MHz internal oscillator, eliminating the need for an external clock source and reducing overall system cost and complexity.

The PIC18LF47K40-I/PT comes in a TQFP (Thin Quad Flat Pack) package, which is surface-mountable and offers a compact footprint for space-constrained applications. Additionally, the MCU is supported by Microchip's MPLAB X Integrated Development Environment (IDE) and software libraries, simplifying the development process and reducing time to market.

Whether you're designing a sophisticated industrial control system, an IoT device, or a simple consumer electronic product, the PIC18LF47K40-I/PT from Microchip Technology offers a blend of performance, power efficiency, and versatility that can meet the demands of your next project.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7784 $52.8976
33+ $3.1002 $102.3066
50+ $3.0033 $150.1650
69+ $2.9065 $200.5485
89+ $2.8096 $250.0544
120+ $2.5189 $302.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess