The DS1005-100 from Maxim Integrated is a versatile and programmable time-delay chip that offers precise timing control for a wide array of applications. This device is part of the DS1005 series, which is well-regarded for its reliability and ease of use in various electronic systems.
The DS1005-100 features a five-tap silicon delay line, providing multiple delays from a single input pulse. Each tap is programmable, allowing users to set specific delay times to meet their unique requirements. This programmability is facilitated through an easy-to-use interface, making it accessible for both advanced engineers and those new to delay line technology.
With a delay range of 100 nanoseconds per tap, the DS1005-100 offers a total delay of up to 500 nanoseconds, making it suitable for applications that require precise timing adjustments, such as signal processing, waveform generation, and timing calibration. The device operates over a wide voltage range from 4.75V to 5.25V, ensuring compatibility with standard 5V systems.
Constructed with high-quality materials, the DS1005-100 boasts excellent temperature stability and a low temperature coefficient, ensuring consistent performance across a broad temperature range. This makes it ideal for use in environments that experience temperature fluctuations, such as industrial and outdoor applications.
The DS1005-100 is available in a 14-pin DIP (Dual In-line Package) or SO (Small Outline) package, providing flexibility in design and easy integration into existing circuit boards. Its compact size and low power consumption make it an excellent choice for space-constrained applications that demand efficient power management.
Maxim Integrated's commitment to quality and performance is evident in the DS1005-100, offering designers a reliable and precise timing solution that can be easily customized to fit a variety of timing needs. Whether it's used in communication systems, data acquisition, or embedded controls, the DS1005-100 is engineered to enhance the functionality and efficiency of your electronic projects.