EN
  • EN
  • DE

TDF8546JV/N2ZU

Part No TDF8546JV/N2ZU
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB QUAD 64W DBS27P / Amplifier IC 4-Channel (Quad) Class AB DBS27P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr NXP
Package Tube
Product Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 64W x 4 @ 2Ohm, 45W x 4 @ 4Ohm, 40W x 4 @ 4Ohm
Voltage - Supply 6V ~ 18V
Mounting Type Through Hole
Supplier Device Package DBS27P
Package / Case 27-SIP, Formed Leads
Base Product Number TDF8546
Standard Package 456 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 936341-TDF8546JV/N2ZU
Ultra Librarian 3D Model Ultra Librarian TDF8546JV/N2ZU CAD Model

Description

The TDF8546JV/N2ZU is a high-performance audio amplifier designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This audio amplifier is part of NXP's broad portfolio of audio solutions that cater to the needs of automotive, home, and professional audio applications.

With its robust design and cutting-edge technology, the TDF8546JV/N2ZU is engineered to deliver exceptional sound quality with high power efficiency. It is a perfect choice for automotive audio systems, where space constraints and power efficiency are critical factors. Its compact size and low power consumption make it ideal for in-car entertainment systems, providing a high-fidelity audio experience for both drivers and passengers.

The amplifier is built with NXP's advanced silicon technology, which ensures minimal distortion and noise, resulting in a clear and powerful audio output. It supports a wide range of supply voltages, making it highly versatile and suitable for various automotive environments. Additionally, the TDF8546JV/N2ZU is equipped with multiple protection features, including short-circuit protection, overtemperature protection, and under-voltage lockout, ensuring reliable operation under harsh conditions.

Key features of the TDF8546JV/N2ZU include its high output power capability, which can drive speakers with significant power demands. It also offers flexibility with its I2C-bus control interface, allowing for seamless integration and control within automotive audio systems. The device's diagnostic functions provide real-time system monitoring, which is essential for maintaining optimal performance and safety.

The TDF8546JV/N2ZU is not just limited to automotive applications; its superior sound quality and reliability make it a great option for home audio systems, public address systems, and other professional audio setups. With its exceptional performance and versatility, the TDF8546JV/N2ZU from NXP stands out as a top-tier solution for any audio amplification requirement.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.1598 $87.1598
2+ $84.4363 $168.8726
3+ $81.7128 $245.1384
4+ $78.9893 $315.9572
5+ $70.8177 $354.0885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess