EN
  • EN
  • DE

PIC18LF46K22T-I/ML

Part No PIC18LF46K22T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Reel - TR
Number of I/O 35
Family Name PIC18LF46K22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF46K22T-I/MLDKR, PIC18LF46K22T-I/MLCT, PIC18LF46K22T-I/MLTR, PIC18LF46K22T-I/ML-ND
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847944-PIC18LF46K22T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18LF46K22T-I/ML CAD Model

Description

Microchip Technology's PIC18LF46K22T-I/ML Microcontroller

The PIC18LF46K22T-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features suitable for a wide range of applications. This MCU is part of the PIC18 family, which is well-known for its exceptional efficiency and reliability in both industrial and consumer applications.

At the heart of the PIC18LF46K22T-I/ML is an advanced 8-bit processor that operates at a maximum frequency of 64 MHz. With its low-power design, it is particularly suitable for battery-operated and power-sensitive applications. The MCU comes in a compact 44-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained designs.

One of the standout features of this microcontroller is its impressive 64 KB of flash memory, which provides ample space for complex program code. Additionally, it is equipped with 3,936 bytes of RAM and 1,024 bytes of EEPROM, which are essential for efficient data storage and retrieval operations. The device also supports a wide operating voltage range from 1.8V to 3.6V, allowing for flexible power management options.

The PIC18LF46K22T-I/ML boasts a rich set of peripherals, including two Enhanced Capture/Compare/PWM (ECCP) modules, four Capture/Compare/PWM (CCP) modules, and a Master Synchronous Serial Port (MSSP) module supporting SPI and I2C communication. It also features a 12-bit, 28-channel Analog-to-Digital Converter (ADC) and two Digital-to-Analog Converters (DACs), making it an excellent choice for interfacing with a variety of sensors and analog devices.

Moreover, this MCU provides extensive interrupt capabilities with its 34 programmable interrupt sources, enabling responsive and efficient handling of external and internal events. For secure data transmission, the microcontroller includes an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module, which can be used for serial communication.

Overall, the PIC18LF46K22T-I/ML from Microchip Technology is a feature-rich and versatile microcontroller that offers an optimal balance of power efficiency and performance, making it a prime choice for designers looking to develop advanced and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3926 $56.3556
13+ $7.7068 $100.1884
21+ $7.4660 $156.7860
28+ $7.2251 $202.3028
36+ $6.9843 $251.4348
48+ $6.2618 $300.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess