EN
  • EN
  • DE

PIC18LF4553-I/PT

Part No PIC18LF4553-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP / MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V/5V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 792173-PIC18LF4553-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF4553
Introduction Date May 14, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF4553-I/PT CAD Model

Description

Microchip Technology PIC18LF4553-I/PT Microcontroller

The PIC18LF4553-I/PT is a high-performance microcontroller from Microchip Technology, designed for advanced applications that require robust interfacing and processing capabilities. This powerful MCU is part of Microchip's renowned PIC18F series, known for their enhanced features, low power consumption, and versatile peripherals. The PIC18LF4553-I/PT is particularly suitable for embedded systems that demand a compact footprint without compromising on functionality.

Key Features:

  • Core: The device is built around a high-performance PIC18 8-bit core with an extended instruction set for efficient operations and a maximum CPU speed of 48MHz.
  • Memory: It offers 32KB of Flash program memory, 2KB of RAM, and 256 bytes of EEPROM, providing ample space for complex programs and data storage.
  • USB Interface: One of the standout features is its full-speed USB 2.0 compliant interface, which allows for easy connectivity with computers and other USB devices.
  • I/O Ports: The microcontroller includes 35 programmable I/O lines, giving developers the flexibility to connect a wide range of peripherals and sensors.
  • 10-bit ADC: It is equipped with a 10-bit, 13-channel Analog-to-Digital Converter (ADC), enabling precise measurement of analog signals.
  • Communication Peripherals: The device supports multiple communication protocols including USART, SPI, and I2C, facilitating seamless data exchange with other microcontrollers and peripherals.
  • Timers and PWM: With its timers, capture/compare, and PWM modules, the PIC18LF4553-I/PT can handle time-sensitive tasks and motor control applications.
  • Package: The MCU comes in a 44-pin TQFP package, which is ideal for space-constrained applications.

The PIC18LF4553-I/PT also boasts power management features, such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), which contribute to its reliable operation in various conditions. Moreover, it has a wide operating voltage range of 2.0V to 5.5V, allowing it to be used in both battery-powered and powered applications.

Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC18LF4553-I/PT provides a scalable and versatile solution that can meet the demands of your sophisticated projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess