EN
  • EN
  • DE

PIC18LF4550-I/PT

Part No PIC18LF4550-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 061914-PIC18LF4550-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18LF4550-I/PT CAD Model

Description

Microchip Technology's PIC18LF4550-I/PT Microcontroller

The PIC18LF4550-I/PT is a high-performance microcontroller from Microchip Technology, renowned for its advanced features and versatility in a wide range of applications. This 8-bit MCU is part of the popular PIC18 family, designed to provide an optimal balance between power efficiency and computational capability. Encased in a 44-pin TQFP (Thin Quad Flat Pack) package, it is ideal for space-constrained and sophisticated embedded systems.

One of the standout features of the PIC18LF4550-I/PT is its Full-Speed USB 2.0-compliant interface. This allows for speedy data transfer rates of up to 12 Mbps, making it suitable for USB-based communication applications. Additionally, the microcontroller is equipped with 32 KB of flash memory, providing ample space for complex program code, and 2 KB of RAM for efficient data handling.

The device operates at a voltage range of 2.0V to 5.5V, ensuring compatibility with both low-power and standard-power applications. This flexibility allows designers to use the microcontroller in battery-operated devices as well as in systems where power is not a constraint.

Furthermore, the PIC18LF4550-I/PT boasts a rich set of peripherals. It includes a 10-bit A/D converter with up to 13 channels, making it suitable for analog sensor integration. For communication purposes, it supports various serial protocols such as USART, SPI, and I2C. It also offers PWM outputs and multiple timers, which are essential for controlling motors, managing time-sensitive tasks, and generating precise time delays.

With its Enhanced Flash Memory Program Execution (self-reprogrammable under software control) and Extended Watchdog Timer, the PIC18LF4550-I/PT ensures reliable operation and minimal downtime. The microcontroller also features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to safeguard against power irregularities.

For developers, Microchip provides comprehensive support in the form of development tools, software libraries, and detailed documentation. This ensures a smooth design process from prototyping to mass production. Whether it's for industrial control systems, consumer electronics, medical devices, or any other application requiring a robust MCU with USB capabilities, the PIC18LF4550-I/PT is an excellent choice.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess