EN
  • EN
  • DE

PIC18LF26K80T-I/MM

Part No PIC18LF26K80T-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000586-PIC18LF26K80T-I/MM
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Embedded Microcontrollers
Series PIC® XLP™ 18K
Speed 64MHz
Package Tape & Reel (TR)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Base Product Number PIC18LF26
Ultra Librarian 3D Model Ultra Librarian PIC18LF26K80T-I/MM CAD Model

Description

Microchip Technology's PIC18LF26K80T-I/MM Microcontroller

The PIC18LF26K80T-I/MM is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, including automotive systems, industrial controls, and consumer electronics. This MCU is part of the popular PIC18 family, which is renowned for its robust architecture, rich feature set, and flexibility, making it an ideal choice for designers looking for a versatile and reliable microcontroller solution.

At the heart of the PIC18LF26K80T-I/MM lies a powerful 8-bit processor capable of executing instructions efficiently, thanks to its Enhanced Mid-range Core with 16-bit instruction set. The device operates at a maximum frequency of 64 MHz, providing ample processing power for complex tasks. Moreover, with 64 KB of flash memory and 3,648 bytes of RAM, this MCU offers substantial space for application code and data storage.

One of the standout features of the PIC18LF26K80T-I/MM is its integrated ECAN module, which provides full CAN (Controller Area Network) functionality, allowing for reliable communication in automotive and industrial environments. Additionally, this MCU boasts a 12-bit, 16-channel Analog-to-Digital Converter (ADC), enhancing its capability to interface with analog sensors and inputs.

The device also includes two comparators, a 8x8 hardware multiplier, and multiple communication interfaces such as SPI, I2C, and USART, which make it highly adaptable to various communication requirements. The MCU's low power consumption is another key advantage, with the PIC18LF26K80T-I/MM supporting various power-saving modes to extend battery life in portable applications.

For security and data integrity, the PIC18LF26K80T-I/MM features a programmable code protection system and an Extended Watchdog Timer (EWDT) to ensure reliable operation. It is available in a 28-pin QFN package, providing a compact footprint that is beneficial for space-constrained designs.

Overall, the PIC18LF26K80T-I/MM from Microchip Technology is a feature-rich and dependable microcontroller that offers a balance of performance, power efficiency, and integrated peripherals, making it an excellent choice for engineers and hobbyists alike.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess